EN
  • EN
  • DE

S82Y-VS30P

Part No S82Y-VS30P
Manufacturer Omron
Catalog External/Internal (Off - Board) Accessories
Description MOUNT BRACKET FOR S8VS 15W 30W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Mounting Brackets
For Use With/Related Products S8VS 15W, 30W Power Supplies
Ultra Librarian 3D Model Ultra Librarian S82Y-VS30P CAD Model

Description

NULL

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
MOUNT HARDWARE DIN RAIL PWR SUP
Need more? Email Us
TDK-Lambda Americas Inc.
POWER SHELF FOR HFE2500 PWR SUP
Need more? Email Us
TDK-Lambda Americas Inc.
CONN KIT FOR ALPHA POWER SUP
Need more? Email Us
XP Power
DIN RAIL ADAPTER KIT FOR ECL PWR
Need more? Email Us
SolaHD
METAL DIN CLIP W/SCREW SCP/SLP
Need more? Email Us
Traco Power
CABLE FOR TEX 120 SERIES
Need more? Email Us
Traco Power
COVER FOR TXH 240W POWER SUPPLY
Need more? Email Us
ARTESYN / Advanced Energy
CONNECTOR KIT FOR LCM POWER SUPP
Need more? Email Us
ARTESYN / Advanced Energy
POWER SHELF FOR HPS3000 PWR SUP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess