EN
  • EN
  • DE

R88L-EA-AF-0303-0686

Part No R88L-EA-AF-0303-0686
Manufacturer Omron
Catalog Actuators/Cylinders
Description LINEAR ACTUATOR MOTOR 230/400V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Linear Axis
Stroke Length 27.008" (686.00mm)
Load Force (Dynamic) 23.61lbf (105.0N)
Speed 16.40 ft/s (5.0 m/s)
Voltage - Rated 230, 400VAC
Construction Linear Motor
Accuracy ±1um
Feedback Type Absolute Encoder
Termination Style Wire Leads with Connector
Ultra Librarian 3D Model Ultra Librarian R88L-EA-AF-0303-0686 CAD Model

Description

NULL

You May Also Be Interested in

Festo Corporation
STANDARDS-BASED CYLINDER
Need more? Email Us
Festo Corporation
GUIDED DRIVE
Need more? Email Us
Omron
LINAXIS 1115X1982MM STK STD
Need more? Email Us
Festo Corporation
ROUND CYLINDER
Need more? Email Us
Omron
LINAXIS 1115X0734MM STK STD
Need more? Email Us
Pololu Corporation
SERVOMOTOR RC 6V GLIDEFORCE
Need more? Email Us
Omron
LINAXIS 0612X1646MM STK STD
Need more? Email Us
Festo Corporation
GUIDED DRIVE
Need more? Email Us
Omron
LINAXIS 0612X1454MM STKREN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess