EN
  • EN
  • DE

R88D-GT02L

Part No R88D-GT02L
Manufacturer Omron
Catalog Motor Driver Boards, Modules
Description SERVO DRIVER 2.4A 120V LOAD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Module
Motor Type Servo
Control / Drive Type Servo AC
Number of Motors 1
Voltage - Load 120V
Current - Output 2.4A
Wattage - Load 200 W
Voltage - Supply 100 ~ 115VAC
Interface Serial
Mounting Type Chassis Mount
Operating Temperature 0°C ~ 55°C
For Use With/Related Products Accurax G5 Series;5;9;7;10;8;3;4;2;1;602001;2495;1528;2084;1920;175;3051;3689;1864;3667;602346;966;2456;603;2039;1738;1286;381;602287;2171;3845;602026;602027;2465;1769;2488;1885;2685;602039;3313;2090;600051;2620;2221;4686;1589;2770;236;2234;1110;149;5356;277;2183;68;2300;4008;1597;602055;172;3473;4422;1568;497;17;3483;602408;296;751;2946;601597;818;0;6264;54468;130046;29514;88315;104345;104500;104330;72860;72861;120892;121950;121880;104494;104413;104415;104414;56125;55591;55592;54063;8876;29794;91558;112793;112794;112795;112923;126684;115185;115183;115184;115186;58867;72836;48474;9195;28395;28396;96728;73453;120238;54062;19897;38573;4609;54471;54472;62136;41047;28467;54473;20333;105436;104276;29795;131118;29199;119769;119770;122978;121879;121952;80484;54475;104486;123478;63145;63192;502;95840;95841;54476;62135;51535;49240;53441;50144;53442;54477;54478;54479;58256;65043;83491;49241;53443;51784;121308;63607;60841;88574;88575;109204;109205;29793;113752;1294;91609;54482;29516;29517;90842;87448;87449;33238;121881;80480;54065;99529;99985;75936;89035;80482;54064;131119;32655;131122;77028;88234;31851;55558;64259;131115;65666;64260;31646;1289;1309;62316;91557;54483;94894;106851;54484;29518;80466;104145;12153;23039;23038;110451;80483;88316;54485;101379;101378;14574;106879;12837;62;61;3;792;2;243;804;4;1;17;0;2;4;7;1;1;321116;376802;1;307211;323393;833251;323398;401419;405153;408365;1;323390;323397;366506;377127;377128;396139;401421;401427;404902;405153;488332;408376;408381;1;2;3;4;5;6;8;12;16;18;24;3056;459353;459352;3214;761700;761699;3374;3437;459351;446279;39763;39826;53255;446424;755687;59663;446427;446428;446429;823185;490774;490775;446430;446431;446432;446433;697518;229124;446437;229160;249171;249586;446438;446434;446435;446436;233086;249857;249873;249883;249890;446441;249897;446439;446442;446440;446443;446444;267924;267928;446445;281265;281613;281619;281620;701294;446472;281629;446447;446448;295631;295636;295658;295659;295669;64234;64235;446654;64254;446425;64282;482972;64290;74515;65977;80340;76643;80567;80583;80610;80614;87718;87776;87800;87821;82261;83021;93503;97663;446512;112770;446496;143803;150360;152044;501290;152050;501306;155183;161589;161943;184598;194844;216627;224658;715729;224659;226124;243966;67442;67494;69629;768666;76919;76930;705595;76932;78969;84289;86162;498564;118262;139621;139623;139627;501289;139651;139653;139654;716340;816984;140848;705596;705096;147561;147565;147568;147953;828041;705597;705598;150722;805895;153583;157291;162965;187163;191570;199256;704910;213650;705600;222858;225290;237347;244466;245894;256165;265769;83651;1;382288;5660;6335;184068;197701;6866;214789;7471;9013;299994;13947;10454;12686;140417;16426;21764;823353;24990;22878;23513;28386;236801;31212;29776;29932;30504;34069;33047;834243;36437;35552;36424;38578;37239;119750;119837;834242;45559;45574;44905;48377;47316;50900;55041;55089;54226;57433;56306;59233;58661;60917;62729;167594;125070;126714;129867;131531;133408;133009;134598;136004;137268;201594;170703;170767;172893;172564;173964;174961;176074;175630;177265;179055;227192;205348;206055;207449;208238;209270;210111;210682;211368;247706;230808;232867;233467;234012;233913;234417;234922;266261;251069;252046;252477;252962;253625;253506;254015;280708;268409;269611;270408;271036;271209;271728;293724;283243;283839;284426;304899;297045;298172;72441;65810;66529;79867;75954;76196;76727;86826;82045;92137;88886;89060;96661;93334;102511;98601;107648;104759;112161;109589;115884;113597;113826;113980;119413;117257;117693;142049;146211;148963;146807;147463;151537;154437;152623;153003;158363;163152;165314;163867;167361;183493;186219;188168;186836;187057;190272;189056;189195;193820;196478
Ultra Librarian 3D Model Ultra Librarian R88D-GT02L CAD Model

Description

NULL

You May Also Be Interested in

Trinamic Motion Control GmbH
SLOT TYPE MCU MODULE / 5VDC Supply 0.02A 0 ~ 5V Load
Need more? Email Us
Schneider Electric
VARIABLE SPEED DRIVE, ALTIVAR MA / Variable Frequency Drive (VFD) Supply 5.5A 380V ~ 500V Load
Need more? Email Us
Omron
VARI FREQ DRIVE 17.5A 240V LOAD / Variable Frequency Drive (VFD) 200 ~ 240VAC Supply 17.5A 240V Load
Need more? Email Us
Omron
3G3RX EMC FILTER, 3G3RX-A4450/ / Noise Filter 400V, 130A
Need more? Email Us
Omron
VARI FREQ DRIVE 344A 690V LOAD
Need more? Email Us
STMicroelectronics
STEPPER DRIVER 1.5A 10-42V LOAD
Need more? Email Us
Amphenol
FIN MOUNT, 0.25 WIDE, 1.00 LONG
Lowest to $0.0318
Pololu Corporation
TIC T834 USB STPR MTR CTRL
Lowest to $8.1185
Schneider Electric
VARIABLE SPEED DRIVE, ALTIVAR MA / Variable Frequency Drive (VFD) Supply 9.5A 380V ~ 500V Load
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess