EN
  • EN
  • DE

R7M-AP40030-S1

Part No R7M-AP40030-S1
Manufacturer Omron
Catalog Motors - AC, DC
Description SERVOMOTOR 3000 RPM 230V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type AC Motor
Function Servomotor
Voltage - Rated 230VAC
RPM 3000 RPM
Torque - Rated (oz-in / mNm) 179.9 / 1270
Power - Rated 400W
Encoder Type Incremental
Size / Dimension Square - 3.150" x 3.150" (80.00mm x 80.00mm)
Diameter - Shaft 0.551" (14.00mm)
Length - Shaft and Bearing 1.181" (30.00mm)
Mounting Hole Spacing 3.543" (90.00mm)
Termination Style Cable with Connector
Torque - Max Momentary (oz-in / mNm) 541 / 3820
Operating Temperature 0°C ~ 40°C;5;9;7;10;8;3;4;2;1;1528;175;1050;600578;2895;4654;966;2039;1738;1286;381;3214;495;602287;600845;5293;2171;600508;4166;2589;1885;4052;2685;5101;2790;1927;2090;600094;2221;1890;4686;1471;3982;490;602172;563;12;1188;236;2234;3026;1110;149;1910;1778;2183;403;668;2700;2223;2300;4008;1597;4677;1568;4411;445;2132;771;1832;3151;601564;541;1670;601597;601634;818;0;51758;51759;51760;51761;90435;90436;90449;90440;90443;90442;51762;51763;51764;90437;51765;51766;90438;90441;90465;90466;90467;90444;90445;90447;90469;90468;90446;51767;51768;51791;51769;90439;52622;76050;76058;76057;51771;51772;90450;90451;51773;90448;100620;51774;51775;52623;52624;52625;73257;73295;73435;73299;73275;73293;54323;59623;54324;73204;73205;73206;73207;73208;59614;73429;73430;73302;73304;73331;62279;73263;73266;73276;73279;73280;73281;73283;73286;73287;73288;73289;70214;73290;73291;73292;73294;73300;73301;73303;73305;73306;73335;73309;73310;73312;73314;73315;73317;73318;73431;73432;73319;73320;73321;73322;73323;73324;73325;73327;73328;73330;73332;73334;73258;73259;73336;73260;73261;73262;73264;73265;73268;73269;73270;73272;73273;29514;67839;79860;79861;79862;104485;105187;87769;20053;33390;28863;3922;15418;73211;73212;73213;73214;73215;73216;73217;73218;73219;73220;73221;73222;73223;73224;73225;73226;73227;73228;73229;73437;73230;73438;73231;73232;73234;73235;73236;73237;73238;73239;73240;73241;73242;73243;73244;73245;73246;73247;73248;57726;51777;51778;83109;83110;83111;83112;32919;121073;72876;117644;115480;115478;115479;51830;51831;51832;76060;76059;76075;76074;76076;76067;76066;76068;105395;102162;92226;92227;81480;81477;81486;81481;81511;81485;81476;81478;81483;81484;81479;51783;122979;115271;115272;115270;126867;129863;115273;51834;30938;55417;92163;104486;123477;82463;105185;27301;23527;104987;105190;105189;105183;105184;27302;27303;16887;55418;57564;76048;51535;49240;58256;49241;53443;51784;60841;104611;105177;73252;73253;1845;27304;51835;29516;29517;27306;48034;74641;57974;27307;27308;27310;76053;76055;76072;76049;131157;27311;27312;27313;44175;44176;111089;111090;111091;22277;1082;52627;52628;52629;52630;52631;52626;105188;105186;3763;128203;128205;128204;128206;5156;29518;51785;51786;260;88318;41950;100710;2550;37100;67840;13047;106581;6232;1495;51833;117112;53262;82293;53263;53264;53265;59853;53266;53267;53268;73368;53269;82294;53270;73369;53271;53272;8;62;61;3;792;2;243;804;1;17;0;2;4;7;1;1;307211;337557;1;350448;718972;401445;401446;407938;839950;839951;839952;1;323390;499737;323398;333502;388973;489891;409761;735152;3062;3067;3445;25237;121215;707317;49034;51272;756896;574797;55871;61508;121420;734897;169129;169130;128842;128843;130342;132402;132403;482195;135032;169425;169460;169469;169473;169485;203005;175229;176623;177485;178452;228829;429792;206189;809064;208767;210265;210279;210280;742127;768719;210818;210859;429776;820400;820399;249586;249840;249853;249874;249911;452102;742126;249922;267452;267605;281374;269395;270052;270801;295291;305582;74667;452103;461538;80570;80600;80616;87718;87868;89197;833343;93708;94062;103633;108742;116556;155281;163481;186413;188837;194866;197403;226165;257680;287666;299937;67685;69687;76967;78528;78626;78969;78980;84330;84356;139731;140896;555909;522728;141773;147554;147585;147967;150427;150722;150744;153598;182820;762339;195903;473295;213869;222858;225372;762584;762585;1;4578;6908;9570;15556;25279;36769;40303;41806;45982;660552;695895;637140;122160;772871;136407;169876;176674;203884;20
Ultra Librarian 3D Model Ultra Librarian R7M-AP40030-S1 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SERVOMOTOR 1000 RPM 400V
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 230V
Need more? Email Us
Omron
2KW 240V 1000RPM OK 1S MTR
Need more? Email Us
Omron
2KW 480V 2000RPM K 1S MTR
Need more? Email Us
Omron
60W 480V 2000RPM B 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 3000 RPM 400V
Need more? Email Us
Omron
3KW 480V 3000RPM O 1S MTR
Need more? Email Us
Omron
1.5KW 240V 2000RPM B 1S MTR
Need more? Email Us
Omron
SERVOMOTOR 2000 RPM 230V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess