EN
  • EN
  • DE

NYP2A-10000-12WC1000

Part No NYP2A-10000-12WC1000
Manufacturer Omron
Catalog Industrial PCs
Description PNL12 ATOM 2G NOOSHD S
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Panel PC
Core Processor Intel® Atom™ E3950 1.6GHz
Display Type 12.1" Touchscreen
Voltage - Supply 20.4 ~ 28.8VDC
Mounting Type Panel Mount
Operating Temperature 0°C ~ 55°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Operating System Without Operating System
Ultra Librarian 3D Model Ultra Librarian NYP2A-10000-12WC1000 CAD Model

Description

NULL

You May Also Be Interested in

Omron
PNL12 CEL7G 8G W10 64GSS RS232
Need more? Email Us
Omron
BOXXEON16GECCWIN10 128GSS ML
Need more? Email Us
Omron
PNL19 CEL7G 8G W10 64GSS S
Need more? Email Us
Omron
BOX XEON16G WIN10 500GSS ML
Need more? Email Us
Omron
PNL15 I5 4G W732 32GSS RS232
Need more? Email Us
Omron
PNL15 CEL7G 4G W10 320GHD RS23
Need more? Email Us
Omron
PNL12 CEL7G 4G W10 320GHD ML
Need more? Email Us
Omron
BOXXEON8GECCWIN10 500GSSRS232
Need more? Email Us
Omron
PNL15 I5 4G W732 32GSS RS232
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess