EN
  • EN
  • DE

MY2N 12VAC (S)

Part No MY2N 12VAC (S)
Manufacturer Omron
Catalog OEM Parts (M - N)
Description Power - General Purpose Relays
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1081363-MY2N 12VAC (S)
Categories OEM Parts(M-N)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MY2N 12VAC (S) CAD Model

Description

The Omron MY2N 12VAC (S) is a miniature power relay designed for various applications that require reliable switching of electrical circuits. It's part of the Omron MY series, which is known for its compact size, high performance, and durability.

Applications

  • Industrial automation: Used in automated systems for controlling motors, solenoids, and actuators.
  • HVAC systems: Employed in heating, ventilation, and air conditioning systems for switching equipment.
  • Power supplies: Utilized for on/off control in power circuits.
  • Lighting control: Found in lighting systems for switching lights in both commercial and residential settings.
  • Small appliances: Integrated into control circuits for various small appliances.

Features

  • Miniature size: Compact design allows for high-density mounting.
  • Plug-in terminals: Facilitates easy installation and replacement.
  • High switching capacity: Capable of handling significant electrical loads.
  • AC coil: Designed for AC control circuits.
  • Transparent case: Allows for visual inspection of the relay's operation.

Benefits

  • Reliable switching: Ensures consistent and dependable performance.
  • Easy maintenance: Plug-in design simplifies maintenance and troubleshooting.
  • Space-saving design: Compact size maximizes panel space utilization.
  • Wide operating voltage range: Suitable for various voltage levels.
  • Long service life: Durable construction ensures long-term reliability.

Additional Details

The MY2N 12VAC (S) relay operates with a 12VAC coil voltage, making it suitable for low-voltage AC control circuits. It features two sets of normally open (NO) and normally closed (NC) contacts, offering versatile switching configurations. The transparent case allows for easy visual inspection of the relay's status. Omron relays are well-regarded for their quality and dependable performance, which makes them a popular choice for industrial and commercial applications. The 'S' designation likely indicates a specific feature variation or terminal arrangement within the MY2N series. This relay is designed for efficiency and long-term reliability in various applications.

You May Also Be Interested in

New Japan Radio
Lowest to $1.4033
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $0.4340
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Elite Semiconductor Memory Technology Inc.
Sdram 128MB 8MX16 166MHZ TSOP
Lowest to $0.8602
Nisshinbo Micro Devices Inc.
Need more? Email Us
Lucent
Lowest to $70.6306

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess