Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian J7MN3R4 CAD Model

Description

NULL

You May Also Be Interested in

TE Connectivity
Circuit Breaker Thermal 1Pole 50A 250VAC/50VDC / CIR BRKR THRM 50A 240VAC 50VDC
Need more? Email Us
ECAD model for W31-X2M1G-50
Sensata-Airpax
CIR BRKR 70A 240VAC 80VDC / Circuit Breaker Magnetic (Hydraulic Delay) 70A 240 V AC 80 V DC Lever Panel Mount
Need more? Email Us
ECAD model for IELK1-1-72-70.0-01-V
Sensata-Airpax
CIRCUIT BREAKER MAG-HYDR ROCKER
Need more? Email Us
ECAD model for IELBXK11-34975-80-V
American Electrical Inc.
CIR BRKR MAG-HYDR 15A 240VAC / Circuit Breaker Magnetic (Hydraulic Delay) 15A 240 V AC DC Lever DIN Rail
Need more? Email Us
ECAD model for C15A1P-489
Sensata-Airpax
CIRCUIT BREAKER MAG-HYDR LEVER / Circuit Breaker Magnetic (Hydraulic Delay) AC DC Lever Panel Mount
Need more? Email Us
ECAD model for UPG66-20563-1
Sensata Technologies/Airpax
CIR BRKR MAG-HYDR 4A ROCKER
Need more? Email Us
ECAD model for CR15-52-4.00A-35446-2-V
Bourns Inc.
THERMOSTAT 82DEG C NC STRAP SLDR / Thermal Cutoff (TCO) AC DC 5 A 82°C (180°F) Nonstandard
Need more? Email Us
ECAD model for LC82AY-1
Sensata Technologies/Airpax
CIR BRKR MAG-HYDR LEVER
Need more? Email Us
ECAD model for IEGS2-30349-1-V
Carling Technologies
Circuit Breaker, M-Series, Hydraulic-Magnetic
Need more? Email Us
ECAD model for MA2-X-01-055-8-A36-2-D

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention