Products specifications Report Issue?

Package Box
Product Status Active
Mounting Type DIN Rail
Breaker Type Magnetic
Current Rating (Amps) 400mA
Voltage Rating - AC 690 V
Actuator Type Rotary
Number of Poles 3
Illumination None
Approval Agency CCC, CSA, UL
Ultra Librarian 3D Model Ultra Librarian J7MC-3R-E4 CAD Model

Description

NULL

You May Also Be Interested in

Schneider Electric
Mtd MULTI9 C60N Series Supplementary Protector Ul 1077
Need more? Email Us
ECAD model for MG24507
Siemens
Siemens 5SY5104-7 Mini Circuit Breaker, , 1-Pole, 4 Amps, 220VDC, 440VAC, C Trip Curve, 10 kA
Need more? Email Us
ECAD model for 5SY5104-7
TE Connectivity
Circuit Breaker Thermal 1Pole 50A 250VAC/50VDC / CIR BRKR THRM 50A 240VAC 50VDC
Need more? Email Us
ECAD model for W31-X2M1G-50
Sensata Technologies/Airpax
CIRCUIT BREAKER MAG-HYDR LEVER
Need more? Email Us
ECAD model for APL11-29426-10
Carling Technologies
Circuit Breaker, M-Series, Hydraulic-Magnetic
Need more? Email Us
ECAD model for MA2-X-01-055-8-A36-2-D
Sensata-Airpax
CIR BRKR MAG-HYDR 10A 480VAC / Circuit Breaker Magnetic (Hydraulic Delay) 10A 480 V AC DC Lever DIN Rail
Need more? Email Us
ECAD model for 219-2-1-62F-8-5-10-H
Eaton / Cutler Hammer
Circuit Breaker, 3-P, 60A/600V 65KAIC@480VAC, W/ Line & Load Terms Fixed Thermal Mag
Need more? Email Us
ECAD model for EGH3060FFG
Sensata Technologies/Airpax
CIR BRKR MAG-HYDR 4A ROCKER
Need more? Email Us
ECAD model for CR15-52-4.00A-35446-2-V
Sensata-Airpax
CIR BRKR MAG-HYDR LEVER 1A / Circuit Breaker Magnetic (Hydraulic Delay) 1A AC DC Lever Panel Mount
Need more? Email Us
ECAD model for IPA-11-1-60-1.00-01

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.3910
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention