Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Through Hole
Relay Type Mechanical Relay
Function On-Delay
Circuit DPST-NO/NC (1 Form A and B)
Delay Time 0.1 Sec ~ 10 Min
Contact Rating @ Voltage 3A @ 250VAC
Voltage - Supply 12VDC
Termination Style PC Pin
Timing Adjustment Method Screwdriver Slot
Timing Initiate Method Input Voltage, Trigger Signal
Ultra Librarian 3D Model Ultra Librarian H3FA-A-DC12 CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY TIME DELAY 12SEC DIN RAIL
Need more? Email Us
ECAD model for H3DT-HDS AC200-240V
Omron
RELAY TIME DELAY 120SEC
Need more? Email Us
ECAD model for H3Y-4-B AC100-120 120S
Omron
RELAY TIME DELAY 60SEC
Need more? Email Us
ECAD model for H3Y-2-B AC100-120 60S
Omron
RELAY TIME DELAY 12HR 5A 250V
Need more? Email Us
ECAD model for H3AM-NS-C AC100-240
Omron
RELAY TIME DELAY 12SEC 5A 250V
Need more? Email Us
ECAD model for H3BH-N8 AC220V S
Omron
RELAY TIME DELAY 60MIN 3A 250V
Need more? Email Us
ECAD model for H3Y-4 DC125 60M
Omron
RELAY TIME DELAY 30HR 6A 250V
Need more? Email Us
ECAD model for H2C-AC120 A
Omron
RELAY TIME DELAY 5MIN 5A 250V
Need more? Email Us
ECAD model for H3JA-8C AC100-120 5M
Omron
RELAY TIME DELAY 10HR
Need more? Email Us
ECAD model for H3YN-41-B DC24

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention