EN
  • EN
  • DE

G7J2A2BPAC200240

Part No G7J2A2BPAC200240
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description Power Relay 200/240VAC 25(NO)/8(NC)A DPST-NO/DPST-NC(53.5x33.5x51)mm THT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Current 10.8 mA
Coil Resistance 25 Ω
Coil Type Non-Latching
Coil Voltage (AC) 240 V
Contact Current Rating 25 A
Contact Material Silver
Maximum Operating Temperature 60 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 125 V
Min Operating Temperature -25 °C
Mount Through Hole
Number of Pins 20
Power Consumption 2.6 W
Relay Type General Purpose
RoHS Non-Compliant
Schedule B 8536490050, 8536490050
Termination Solder
Throw Configuration DPST
Win Source Part Number 1060380-G7J2A2BPAC200240
Categories Power Relays,Over 2 Amps
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G7J2A2BPAC200240 CAD Model

Description

The Omron G7J-2A2B-PAC200-240 is a power relay designed for switching high-current loads in industrial and commercial applications. This relay features a robust construction and is capable of handling significant power, making it suitable for motor control, lighting systems, and other high-demand applications. It is designed for AC coil operation at 200-240 VAC.

Applications

  • Motor control
  • Lighting systems
  • HVAC systems
  • Power distribution
  • Industrial machinery
  • Elevators and escalators

Features

  • High current switching capability
  • AC coil operation (200-240 VAC)
  • Double Pole Double Throw (DPDT) contact configuration
  • Robust construction for industrial environments
  • Easy installation
  • Long operational life

Benefits

  • Reliable Switching: Ensures dependable switching of high-current loads, minimizing downtime.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  • Durable Design: Withstands harsh industrial environments, ensuring long-term performance.
  • Simplified Installation: Designed for easy integration into existing systems.
  • Extended Lifespan: Provides long operational life, reducing maintenance costs.

Specifications

The G7J-2A2B-PAC200-240 typically features a contact rating of around 25A at 250VAC. The coil voltage is 200-240VAC. The contact configuration is DPDT (Double Pole Double Throw). Its electrical life is typically rated for 100,000 operations (at rated load), and its mechanical life exceeds 10 million operations.

You May Also Be Interested in

TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $7.7545
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
Omron
Relay; Power Pcb; SPDT; High Capacity; Flux Protection; 230/240 VAC
Need more? Email Us
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE SPST 400A 24V / General Purpose Relay SPST-NO (DM) (1 Form X) 24VDC Coil Chassis Mount
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 5A 12V
Lowest to $7.7925

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess