EN
  • EN
  • DE

PA28F400BX-T60

Part No PA28F400BX-T60
Manufacturer Intel
Catalog OEM Parts (O - R)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1027305-PA28F400BX-T60
Categories OEM Parts(O-R)
Manufacturer Intel
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PA28F400BX-T60 CAD Model

Description

The PA28F400BX-T60 is a 4-Mbit (512K x 8) Flash Memory device manufactured by Intel. It's designed for non-volatile storage of data and code in embedded systems and other applications where data retention is critical even when power is removed. The 'BX' series generally indicates a high-performance Flash memory with features like fast read access and advanced security options. The '-T60' suffix likely denotes access time in nanoseconds.

Applications

  • Embedded Systems: Used for storing firmware, boot code, and application data in embedded systems.
  • Industrial Control: Employed in industrial control equipment for storing configuration data and program code.
  • Networking Equipment: Found in routers, switches, and other networking devices for storing boot code and operating system images.
  • Telecommunications Equipment: Used in telecommunications equipment for storing configuration parameters and software updates.
  • Automotive Electronics: Integrated into automotive systems for storing engine control parameters and other critical data.

Features

  • 4-Mbit Capacity: Provides 4 megabits of non-volatile storage.
  • Fast Read Access Time: Offers fast read access times for quick data retrieval.
  • Sector Erase: Supports sector erase operations for efficient memory management.
  • Program Suspend/Resume: Allows for program operations to be suspended and resumed for flexibility.
  • Low Power Consumption: Designed for low power consumption to extend battery life in portable applications.

Benefits

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Fast Access Times: Enables quick data retrieval for improved system performance.
  • Efficient Memory Management: Sector erase functionality allows for efficient memory management.
  • Flexible Programming: Program suspend/resume feature provides flexibility in programming operations.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.

Additional Details

The PA28F400BX-T60 operates with a specific supply voltage. It supports both read and write operations. The device is typically packaged in a TSOP (Thin Small Outline Package) or similar surface-mount package. The access time of 60ns (indicated by the '-T60' suffix) specifies the time required to access data from the memory. The datasheet provides detailed information on pin configurations, timing diagrams, and electrical characteristics, which are essential for proper system integration. The Flash memory is divided into sectors, which can be individually erased and reprogrammed, enabling efficient memory management.

You May Also Be Interested in

Rohm Semiconductor
Diode Zener Single Bidirectional 16V 10% 500mW Automotive 2-Pin TUMD T/R
Lowest to $0.2758
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
Samtec Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Runic Technology
Lowest to $0.2254
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-3040LC, 32.768 Khz
Need more? Email Us
Fenghua Electronics
Chip resistor SMD 0805-100R, 1%, 1/8W Fenghua, RoHS
Lowest to $0.0055

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess