EN
  • EN
  • DE

G6S2G24DC

Part No G6S2G24DC
Manufacturer Omron
Catalog Custom Parts (E - I)
Description Signal Relay, G6s Series, Non Latching, Dpdt, Smd, 2 A, 24 Vdc
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMD/SMT
Coil Current 8.3 mA
Coil Resistance 2.88 kΩ
Coil Type Non-Latching
Coil Voltage (DC) 24 V
Contact Current Rating 2 A
Contact Material Gold, Silver
Depth 7.3 mm
Height 9.2 mm
Length 14.8 mm
Max Operating Temperature 70 °C
Min Operating Temperature -40 °C
Mount PCB
Number of Pins 8
Operate Time 4 ms
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Throw Configuration DPDT
Voltage Rating (AC) 250 V
Width 7.3 mm
Win Source Part Number 1178050-G6S2G24DC
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6S2G24DC CAD Model

Description

The G6S-2G24DC by Omron is a non-latching DPDT relay with a coil voltage of 24VDC and a coil resistance of 2.88 kΩ.

  • Relay Type: Non-Latching, DPDT
  • Coil Voltage: 24VDC
  • Coil Resistance: 2.88 kΩ
  • Contact Current Rating: 2A
  • Operate Time: 4ms
  • Termination Style: SMD/SMT
  • Contact Material: Gold and Silver
  • Length: 14.8mm
  • Width: 7.3mm
  • Height: 9.2mm
  • RoHS Compliant: Yes
  • Voltage Rating: 250VAC
  • Suitability: Custom Parts Applications

You May Also Be Interested in

Molex, LLC
Cab462N 3X075X3000 Pur H12 Sg035 St08
Need more? Email Us
Hynix Semiconductor
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
TA-I
Lowest to $0.1194
Hitachi, Ltd
Need more? Email Us
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Hanrun
Lowest to $0.8712
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.4638 $58.0294
32+ $3.6627 $117.2064
49+ $3.5483 $173.8667
68+ $3.4338 $233.4984
87+ $3.3194 $288.7878
117+ $2.9760 $348.1920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 43,943 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess