EN
  • EN
  • DE

G6KU-2F-RF 5VDC

Part No G6KU-2F-RF 5VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 237 Ω
Contact Resistance 100 mΩ
Win Source Part Number 1011758-G6KU-2F-RF 5VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6KU-2F-RF 5VDC CAD Model

Description

The Omron G6KU-2F-RF 5VDC is a miniature high-frequency relay specifically designed for RF (Radio Frequency) applications. This relay is characterized by its excellent high-frequency characteristics, low insertion loss, and high isolation, making it ideal for use in communication equipment, measuring instruments, and other applications where signal integrity is paramount.

Applications:

  • RF switches
  • Communication equipment (e.g., wireless routers, mobile base stations)
  • Measuring instruments (e.g., spectrum analyzers, signal generators)
  • Antenna switching systems
  • Automated test equipment (ATE)

Features

  • High-Frequency Performance: Optimized for RF signal transmission with minimal signal degradation.
  • Low Insertion Loss: Ensures minimal signal attenuation when the relay is in the ON state.
  • High Isolation: Provides excellent isolation between the input and output signals when the relay is in the OFF state.
  • 5VDC Coil Voltage: Operates with a standard 5VDC power supply.
  • Compact Size: Enables high-density mounting on PCBs.

Benefits

  • Excellent Signal Integrity: Preserves the quality of RF signals, ensuring accurate and reliable data transmission.
  • Improved System Performance: Minimizes signal loss and interference, enhancing overall system performance.
  • Space Saving: Compact design allows for efficient use of board space.
  • Easy Integration: Simplifies the design and assembly process.
  • Long Service Life: Offers extended operational lifespan for reliable performance.

Additional Details:

The G6KU-2F-RF 5VDC relay typically features a frequency range extending up to several GHz. It has a characteristic impedance of 50 ohms, ensuring compatibility with standard RF systems. The relay's insertion loss is typically less than 0.5 dB at 1 GHz, and its isolation is greater than 20 dB at 1 GHz. It is designed for surface mount assembly. This RF relay offers a reliable and high-performance solution for switching RF signals in a wide range of applications.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Samtec Inc.
"The IPBT is part of Samtec's Power Mate® series
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Glenair, Inc.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess