EN
  • EN
  • DE

G6K-2P-Y-DC24

Part No G6K-2P-Y-DC24
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Omron
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843340-G6K-2P-Y-DC24
Ultra Librarian 3D Model Ultra Librarian G6K-2P-Y-DC24 CAD Model

Description

The Omron G6K-2P-Y-DC24 is a compact signal relay designed for telecommunications, measurement, testing, and security equipment where high-density mounting is required. It is known for its small size, high sensitivity, and low power consumption, making it suitable for applications where board space and energy efficiency are critical.

Applications:

  • Telecommunications equipment: Switching signals in communication systems.
  • Measurement and testing instruments: For signal routing and control in testing devices.
  • Security systems: In alarm systems and access control devices.
  • Medical equipment: Signal isolation and switching in diagnostic and monitoring devices.
  • Office automation equipment: Used in printers, copiers, and other office machines.

Features:

  • Compact size: Small footprint allows for high-density mounting on PCBs.
  • High sensitivity: Low power consumption enables direct drive by ICs.
  • DIP (Dual In-Line Package) terminal: Enables easy PCB mounting.
  • 2 Form C (DPDT) contact arrangement: Offers versatile switching capabilities.
  • DC coil: Designed for DC voltage operation.
  • Sealed construction: Provides protection against dust and other contaminants.

Benefits:

  • Space saving: Compact size maximizes board space utilization.
  • Energy efficiency: Low power consumption reduces overall system power requirements.
  • Reliable switching: Ensures consistent and dependable performance.
  • Easy to integrate: Standard package facilitates simple design and assembly.

Additional Details:

The G6K-2P-Y-DC24 relay is specifically designed for low-signal switching applications. Its small size and high sensitivity make it ideal for use in densely populated circuit boards. The datasheet contains detailed information on coil voltage, contact ratings, and operating characteristics.

You May Also Be Interested in

Coto Technology
RELAY RF SPST 500MA 5V
Lowest to $12.2239
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 3VDC
Need more? Email Us
Panasonic
RELAY GEN PURPOSE DPDT 1A 4.5V
Lowest to $3.5730
Omron
RELAY TELECOM DPDT 2A 3VDC
Lowest to $1.9636
Panasonic
RELAY GENERAL PURPOSE DPDT 1A 5V
Lowest to $6.8182
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $5.0109
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Omron
RELAY GEN PURPOSE DPDT 1A 48VDC
Lowest to $72.8112
Omron
RELAY TELECOM DPDT 2A 12VDC
Lowest to $0.9731

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess