EN
  • EN
  • DE

G6H-2-3VDC

Part No G6H-2-3VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Description G6H-2-3VDC Omron
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1060311-G6H-2-3VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G6H-2-3VDC CAD Model

Description

The Omron G6H-2-3VDC is a miniature, low-signal relay designed for high-density mounting and low power consumption. This relay features a DPDT (Double Pole Double Throw) contact configuration, providing versatile switching capabilities for various applications. Its compact size and high sensitivity make it suitable for use in telecommunications equipment, measurement instruments, and other low-power signal switching applications.

Applications:

  • Telecommunications Equipment
  • Measurement and Instrumentation
  • Data Acquisition Systems
  • Security Systems
  • Medical Equipment
  • ATE (Automated Test Equipment)

Features:

  • DPDT contact configuration
  • Miniature size for high-density mounting
  • Low power consumption
  • High dielectric strength
  • High switching speed
  • RoHS compliant

Benefits:

  • Enables versatile switching of multiple circuits with a single relay
  • Saves space in compact designs
  • Reduces power consumption, ideal for battery-powered devices
  • Provides reliable insulation between circuits
  • Offers fast switching times for high-speed applications
  • Complies with environmental regulations

Additional Details:

The G6H-2-3VDC relay operates with a coil voltage of 3VDC. This relay is designed for surface mounting on PCBs, which allows for automated assembly and high-density packaging. The DPDT configuration allows for switching of two separate circuits simultaneously, which can simplify circuit designs and reduce the number of components needed. The low power consumption makes it suitable for battery-powered devices or applications where minimizing power consumption is important. The relay's compact size allows for high-density mounting on printed circuit boards. Its high dielectric strength ensures reliable insulation between the coil and contacts. This relay is commonly used in applications where reliable switching of low-power signals is required. The G6H series is known for its high performance and long life expectancy. Its fast switching speed makes it suitable for applications where timing is critical.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fairview Microwave
Key Specifications, Gain: 42 dB, Power Output: 25 dBm Psat, Frequency, Min: 1 GHz, Frequency, Max: 7 GHz, Noise...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Hubbell Wiring Device-Kellems
Cord Reel, Weatherproof, UL TYPE 4, 40' SOW, 10/3, Y
Need more? Email Us
Advantech Corp
IDK-1110WP-50XGA1E Advantech - 10.1INCH 1280X800 500NIT Ips Lcd W/cof Gff
Need more? Email Us
Hitachi, Ltd
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess