EN
  • EN
  • DE

G6DN-1A-L DC12

Part No G6DN-1A-L DC12
Manufacturer Omron
Catalog Relays
Description RELAY GEN PURPOSE SPST 5A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RelaysPower Relays, Over 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G6DN
Packaging Tube
Part Status Active
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 5 A
Switching Voltage 277VAC, 125VDC - Max
Load - Max Switching 1385VA, 625W
Coil Current 15 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Coil Insulation Class B
Must Operate Voltage 8.4 VDC
Must Release Voltage 0.6 VDC
Operate Time 10 ms
Release Time 5 ms
Operating Temperature -40°C ~ 90°C
Contact Material Silver Alloy
Approval Agency cURus, TUV, VDE
Relay Type General Purpose
Coil Resistance 800 Ohms
Base Product Number G6DN-1A
Ultra Librarian 3D Model Ultra Librarian G6DN-1A-L DC12 CAD Model

You May Also Be Interested in

Panasonic
RELAY SOCKET 8 POS THROUGH HOLE
Need more? Email Us
Honeywell
RELAY SOCKET 8 POSITION DIN RAIL
Lowest to $8.7545
Omron
RELAY TELECOM DPDT 1A 5V
Lowest to $0.9313
Omron
RELAY TELECOM DPDT 1A 24V
Need more? Email Us
Panasonic
RELAY GENERAL PURPOSE
Need more? Email Us
Panasonic
RELAY SOCKET 5 POS THROUGH HOLE
Need more? Email Us
TE Connectivity
High Frequency / RF Relays
Lowest to $4.8262
TE Connectivity
RELAY GEN PURPOSE DPST 30A 12V
Lowest to $5.5714
American Zettler, Inc.
RELAY GEN PURPOSE SPST 15A 12V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess