EN
  • EN
  • DE

G5LE-1A 5VDC

Part No G5LE-1A 5VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 63 Ω
Contact Resistance 100 mΩ
RoHS Non-Compliant
Win Source Part Number 1004080-G5LE-1A 5VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G5LE-1A 5VDC CAD Model

Description

The Omron G5LE-1A 5VDC is a versatile and compact PCB relay designed for general-purpose switching applications. This specific model features a 5VDC coil voltage, making it suitable for various low-voltage control circuits. It's part of the G5LE series known for its reliable performance and compact size.

Applications:

  • Consumer electronics: Used in appliances, audio equipment, and other consumer devices.
  • Office automation equipment: Implemented in printers, copiers, and fax machines.
  • Security systems: Controls alarm systems, access control, and surveillance equipment.
  • Telecommunications equipment: Found in modems, routers, and other communication devices.
  • Industrial automation: Integrates into control panels, programmable logic controllers (PLCs), and robotic systems.

Features:

  • Miniature size: Allows for high-density mounting on PCBs.
  • High sensitivity: Requires low coil power for activation.
  • Long life: Provides dependable operation for extended use.
  • High insulation resistance: Ensures electrical isolation between coil and contacts.
  • SPDT contact configuration: Offers flexible switching options (Single Pole Double Throw).
  • RoHS compliant: Meets environmental standards for hazardous substance restriction.

Benefits:

  • Reduced PCB space: Enables smaller and more compact product designs.
  • Lower power consumption: Contributes to energy-efficient designs.
  • Increased system reliability: Ensures consistent and dependable switching.
  • Simplified circuit design: Facilitates easy integration into various electronic systems.
  • Improved safety: Provides reliable isolation between control and load circuits.

Additional Details:

The G5LE-1A 5VDC is designed to handle a range of switching loads. Key specifications include contact rating (amps), coil resistance, operate/release time, and dielectric strength. Refer to the Omron datasheet for comprehensive information regarding electrical characteristics, mechanical dimensions, and safety certifications. The relay is constructed with high-quality materials to ensure durability and long-term performance. Proper soldering techniques are recommended to ensure reliable connection to the PCB. Its compact design makes it suitable for use in densely populated circuit boards. The SPDT contact configuration allows for versatile switching options, enabling the control of different circuits from a single relay.

You May Also Be Interested in

Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
95MM2 Negbat Lead 1/4" Unc Thread
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess