EN
  • EN
  • DE

G5CA-1A-H DC24

Part No G5CA-1A-H DC24
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPST 10A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 17 Weeks
Features General Purpose Relay SPST-NO (1 Form A) 24VDC Coil Through Hole
Manufacturer Omron
Series G5CA
Package Tube
Operating Temperature Range -25°C ~ 70°C
Mounting Through Hole
Family Name G5CA
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0050
Other Part Number G5CA-1A-H DC24-ND, G5CA-1A-HDC24, G5CA-1A-HDC24-ND, G5CA1AHDC24, Z8621
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904206-G5CA-1A-H DC24
Ultra Librarian 3D Model Ultra Librarian G5CA-1A-H DC24 CAD Model

Description

The Omron G5CA-1A-H DC24 is a power relay designed for switching higher current loads. It's a single-pole, single-throw (SPST) relay with a coil voltage of 24VDC. This relay is commonly used in a variety of applications requiring reliable switching of AC or DC power.

Applications

  • Industrial control systems: Switching power to motors, heaters, and other industrial equipment.
  • HVAC systems: Controlling compressors, fans, and other HVAC components.
  • Power supplies: Switching power to different circuits or devices.
  • Lighting control: Controlling lighting circuits in commercial and residential buildings.
  • Automotive applications: Used in various automotive systems for switching power to lights, motors, and other components.

Features

  • SPST contact configuration: Provides a simple on/off switching function.
  • 24VDC coil voltage: Compatible with a wide range of control systems.
  • High current capacity: Capable of switching high current loads.
  • Compact size: Allows for easy integration into space-constrained environments.
  • Long lifespan: Provides reliable performance over an extended period.

Benefits

  • Reliable switching: Ensures consistent and dependable switching performance.
  • High durability: Withstands demanding operating conditions.
  • Easy to use: Simple and straightforward to integrate into existing systems.
  • Cost-effective: Offers a competitive price point for power switching applications.
  • Versatile: Suitable for a wide range of applications.

Technical Specifications

The G5CA-1A-H DC24 has a contact rating of typically 10A at 250VAC or 30VDC. The coil resistance and operate/release times can be found in the Omron datasheet. The relay is designed for PCB mounting or socket mounting. Isolation voltage and other safety-related specifications are also detailed in the datasheet.

You May Also Be Interested in

Altech corporation
RELAY GEN PURPOSE SPDT 12A 12V / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Lowest to $5.0581
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
TE Connectivity
2 pole 30 A, 2 CO or 2 NO contacts | RELAY GEN PURPOSE DPDT 30A 24V
Lowest to $11.6773
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
Panasonic
1a1b/2a 8A polarized power relays | RELAY GEN PURPOSE DPST 8A 48V
Lowest to $9.0090
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 2A 5VDC 89Ohm Through Hole
Lowest to $4.9295
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
TE Connectivity
KUP Series Panel Plug-in Relay | RELAY GEN PURPOSE DPDT 10A 24V
Lowest to $51.2279

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.6332 $61.0656
19+ $6.2633 $119.0027
29+ $6.0674 $175.9546
40+ $5.8717 $234.8680
51+ $5.6761 $289.4811
69+ $5.0889 $351.1341
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess