EN
  • EN
  • DE

G4A-1A-E 24VDC

Part No G4A-1A-E 24VDC
Manufacturer Omron
Catalog OEM Parts (F - I)
Description Power Relay 24VDC 20A SPST-NO(30.5x16x33.5)mm THT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 640 Ω
Contact Resistance 100 mΩ
RoHS Non-Compliant
Win Source Part Number 1060210-G4A-1A-E 24VDC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G4A-1A-E 24VDC CAD Model

Description

The Omron G4A-1A-E 24VDC is a compact and reliable PCB power relay designed for a wide range of applications. It features a high switching capacity, enabling it to handle significant electrical loads. This relay is known for its robust construction and long operational life, making it suitable for demanding industrial environments.

Applications

  • Industrial control systems: Used in automated machinery, process control, and robotics.
  • Power supplies: Provides switching capabilities in power distribution and regulation circuits.
  • HVAC systems: Controls motors, compressors, and other components in heating, ventilation, and air conditioning units.
  • Test and measurement equipment: Enables signal routing and switching in various testing applications.
  • Security systems: Used in alarm systems, access control, and surveillance equipment.

Features

  • High switching capacity: Capable of handling significant current and voltage loads.
  • Compact size: Allows for high-density mounting on PCBs.
  • High insulation resistance: Ensures electrical safety and prevents leakage current.
  • Long operational life: Provides reliable performance over an extended period.
  • RoHS compliant: Meets environmental standards for hazardous substance control.

Benefits

  • Reliable performance: Ensures consistent and dependable switching operation.
  • Space-saving design: Enables compact and efficient circuit layouts.
  • Enhanced safety: Provides robust insulation and prevents electrical hazards.
  • Cost-effective solution: Offers excellent value for its performance and reliability.
  • Environmentally friendly: Complies with RoHS standards, reducing environmental impact.

Additional Details

The G4A-1A-E 24VDC relay has a coil voltage of 24VDC. It is designed for PCB mounting and has a standard pinout for easy integration into existing circuits. The relay's contact material is typically a silver alloy, ensuring good conductivity and resistance to oxidation. This relay is a popular choice for applications requiring a reliable and compact switching solution. It can switch up to 5A at 250VAC or 30VDC. The operating temperature range is typically -40°C to +70°C.

You May Also Be Interested in

TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Harris Corporation
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3808 $55.2320
90+ $1.1329 $101.9610
140+ $1.0975 $153.6500
190+ $1.0621 $201.7990
245+ $1.0267 $251.5415
330+ $0.9205 $303.7650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess