Products specifications Report Issue?

Category Relays>Solid State Relays
Mfr Omron Electronics Inc-EMC Div
Series G3VM
Package Tube
Mounting SMD (SMT)
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Voltage - Input 1.27VDC
Voltage - Load 0 V ~ 350 V
Load Current 110 mA
On-State Resistance (Max) 50 Ohms
Termination Style Gull Wing
Package / Case 4-SOP (0.179", 4.55mm)
Supplier Device Package 4-SOP
Base Product Number G3VM
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Other Names G3VM351VY,Z8600,G3VM-351VY-ND
Standard Package 125
Win Source Part Number 1178060-G3VM-351VY
Ultra Librarian 3D Model Ultra Librarian G3VM-351VY CAD Model

Description

The G3VM-351VY by Omron Electronics Inc-EMC Div is a solid-state relay that is widely used in various applications.

  • Series: G3VM
  • Part Number: 1178060-G3VM-351VY
  • Circuit: SPST-NO
  • Load Current: 110 mA
  • Input Voltage: 1.27VDC
  • Output Type: AC/DC
  • Termination Style: Gull-Wing
  • Mounting Technology: SMD (SMT)

You May Also Be Interested in

Sensata-Crydom
SSR RELAY SPST-NO 5A 24-280V
Need more? Email Us
ECAD model for CL240D05
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
ECAD model for 84140810
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
ECAD model for CD2425W3VH
Sensata-Crydom
SSR RELAY SPST-NO 50A 48-530V
Need more? Email Us
ECAD model for H12D4850-10
Sensata-Crydom
SSR RELAY SPST-NO 25A 24-280V
Need more? Email Us
ECAD model for 84140000
Sensata-Crydom
SSR RELAY SPST-NO 3A 24-280V
Need more? Email Us
ECAD model for ED24C3R
Phoenix Contact
SSR RELAY SPST-NO 10A 5-30V
Need more? Email Us
ECAD model for 2964322
Sensata-Crydom
SSR RELAY SPST-NO 30A 48-600V
Need more? Email Us
ECAD model for GNR30DCR
Sensata-Crydom
SSR RELAY SPST-NO 40A 1-48V
Need more? Email Us
ECAD model for DC60D40C

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8547 $51.2820
145+ $0.7013 $101.6885
225+ $0.6794 $152.8650
305+ $0.6575 $200.5375
395+ $0.6356 $251.0620
530+ $0.5698 $301.9940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention