Products specifications Report Issue?

Filter Type Three Phase (Delta)
Configuration Single Stage
Voltage - Rated DC 500V
Voltage - Rated AC 500V
Current 6 A
Applications General Purpose
Approval Agency EN, UL
Temperature Range - Operating -25°C ~ 85°C
Mounting Type DIN Rail
Termination Style Terminal Block
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1539814-RTAN-5006D
Ultra Librarian 3D Model Ultra Librarian RTAN-5006D CAD Model

You May Also Be Interested in

TE Connectivity
LINE FILTER 250A CHASSIS MOUNT
Need more? Email Us
ECAD model for FN258P-250-07
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 30A CHASS
Need more? Email Us
ECAD model for RSAN-2030
TE Connectivity
LINE FILTER 100A CHASSIS MOUNT
Need more? Email Us
ECAD model for FN258P-100-35
TE Connectivity
LINE FILTER 12A CHASSIS MOUNT
Need more? Email Us
ECAD model for FN530-12-99
TE Connectivity
LINE FILTER 250VAC 20A CHASS MNT
Lowest to $37.8390
ECAD model for 1-6609021-3
TDK-Lambda Americas Inc.
LINE FILTER 250VAC/VDC 10A DIN
Need more? Email Us
ECAD model for RSAN-2010LD
Schaffner EMC Inc.
LINE FILTER 250VAC 20A CHASS MNT
Need more? Email Us
ECAD model for FN610-20-06
TE Connectivity
LINE FILTER 250VAC 0.5A TH
Need more? Email Us
ECAD model for FN406-0.5-02
TE Connectivity
LINE FILTER 25A CHASSIS MOUNT
Need more? Email Us
ECAD model for FN354-25-47

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention