EN
  • EN
  • DE

TLP222G-2

Part No TLP222G-2
Manufacturer Toshiba Semiconductor and Storage
Catalog Solid State Relays
Description Cordless Telephones PBX Modems
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1269726-TLP222G-2
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TLP222G-2 CAD Model

Description

The TLP222G-2 is a dual-channel solid-state relay (SSR) from Toshiba Semiconductor and Storage, designed for various isolation and switching applications. This SSR features two independent channels, providing versatility and space-saving benefits in circuit designs. It utilizes an infrared LED optically coupled to a MOSFET output, enabling high isolation voltage and reliable switching performance.

Applications:

  • Factory Automation: Used in programmable logic controllers (PLCs) and other industrial control equipment for switching sensors and actuators.
  • Test and Measurement Equipment: Employed in automatic test equipment (ATE) and other measurement devices for signal routing and isolation.
  • Telecommunications: Integrated into communication systems for signal isolation and switching in line cards and other modules.
  • Security Systems: Utilized in security equipment for controlling door locks, alarms, and other devices.
  • Medical Equipment: Used in medical devices where high isolation is required for patient safety.

Features:

  • Dual-Channel Configuration: Provides two independent switching channels in a single package.
  • Solid-State Relay (SSR): Offers reliable, long-life switching with no moving parts.
  • High Isolation Voltage: Ensures electrical isolation between input and output circuits.
  • Low On-Resistance (RDS(on)): Minimizes power loss and voltage drop across the switch.
  • Fast Switching Speed: Enables rapid switching of signals.

Benefits:

  • Space Saving: Dual-channel configuration reduces board space requirements.
  • High Reliability: Solid-state design ensures long-term reliability and minimal maintenance.
  • Enhanced Safety: High isolation voltage provides protection against voltage surges and ground loops.
  • Improved Efficiency: Low RDS(on) minimizes power dissipation and improves system efficiency.
  • Reduced Noise: Solid-state switching eliminates contact bounce and reduces electrical noise.

Additional Details:

The TLP222G-2 typically features a load voltage rating suitable for controlling AC or DC loads. Its control current is relatively low, enabling direct drive from microcontrollers or other logic circuits. The device comes in a compact surface-mount package, such as a SOIC or similar, which is suitable for automated assembly. Key specifications include the isolation voltage rating, the maximum load current, and the input control current. Detailed timing characteristics, such as turn-on and turn-off times, are also important considerations for high-speed switching applications. Consult the Toshiba Semiconductor and Storage datasheet for detailed specifications and application notes.

You May Also Be Interested in

Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 5-24V
Need more? Email Us
Infineon Technologies
SSR RELAY SPST-NO 50MA 0-300V
Need more? Email Us
Omron
SOLID STATE RELAY
Need more? Email Us
Omron
SSR RELAY SPST-NO 3A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 100-240V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 3-125V
Need more? Email Us
Omron
SSR RELAY SPST-NO 2A 75-264V
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $2.2603 $58.7678
63+ $1.8549 $116.8587
97+ $1.7972 $174.3284
133+ $1.7383 $231.1939
172+ $1.6805 $289.0460
230+ $1.5073 $346.6790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,150 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess