EN
  • EN
  • DE

DRC3P48D411R

Part No DRC3P48D411R
Manufacturer Sensata-Crydom
Catalog Contactors (Solid State)
Description 480V 5A 24VAC/DC 1NO+1NC RN 3L
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Chassis Mount, DIN Rail
Circuit 3PST-NO (3 Form A)
Output Type AC
Load Current 5 A
Voltage - Input 18 ~ 30VAC/DC
Voltage - Load 48 ~ 530V
Termination Style Screw Terminal
Case / Package Module
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1502972-DRC3P48D411R
Ultra Librarian 3D Model Ultra Librarian DRC3P48D411R CAD Model

Description

N

You May Also Be Interested in

Sensata-Crydom
RELAY SSR CONTACTOR AC 150A 32V
Need more? Email Us
Sensata-Crydom
REV 480V 7.6A 230 VAC 2NO /
Need more? Email Us
Omron
RELAY SSR 15A 3PH SCREW 3PL
Need more? Email Us
Omron
RELAY SSR PHASE 75-264VAC 45A
Need more? Email Us
Omron
RELAY SSR 25A 3PH NO HT SINK 3PL
Need more? Email Us
Omron
RELAY SSR 35A 3PH NO HT SINK 3PL
Need more? Email Us
Sensata-Crydom
CONTACTR SS SPST-NO 30A 48-600V
Need more? Email Us
Omron
RELAY SSR PHASE 75-264VAC 25A
Need more? Email Us
Omron
RELAY SSR 3PH 35A@400VAC 12-24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess