EN
  • EN
  • DE

G2RL25DC

Part No G2RL25DC
Manufacturer Omron
Catalog OEM Parts (F - I)
Description General Purpose Relay, G2Rl Series, Power, Non Latching, Dpdt, 5 Vdc, 8 A Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Coil Current 80 mA
Coil Power 400 mW
Coil Resistance 62.5 Ω
Coil Type Non-Latching
Coil Voltage (DC) 5 V
Contact Current Rating 8 A
Contact Material Cadmium, Silver
Depth 12.7 mm
Height 15.7 mm
Length 29 mm
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount PCB
Number of Pins 8
Operate Time 15 ms
Radiation Hardening No
REACH SVHC Unknown
Relay Type General Purpose
RoHS Compliant
Termination PC Pin
Throw Configuration DPDT
Voltage Rating (AC) 440 V
Voltage Rating (DC) 300 V
Win Source Part Number 994198-G2RL25DC
Categories OEM Parts(F-I)
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian G2RL25DC CAD Model

Description

The Omron G2RL25DC is a general-purpose non-latching relay that has 8 pins.

  • Type: General-Purpose, Non-Latching
  • Pins: 8
  • Termination: PC Pin
  • Mounting: SMD (SMT)
  • Contact Material: Cadmium with Silver Plating
  • Length: 29 mm
  • Coil Resistance: 62.5 Ω
  • Coil Current: 80 mA
  • Contact Current Rating: 8 A
  • Operate Time: 15 ms
  • Throw Configuration: DPDT
  • Coil Voltage (DC): 5 V
  • Maximum Operating Temperature: 85°C
  • Minimum Operating Temperature: -40°C
  • Voltage Rating (AC): 440 V
  • Voltage Rating (DC): 300 V
  • RoHS Compliant: Yes
  • ECCN: EAR99
  • HTSUS: 8536.49.0000
  • Other Part Numbers: G2RL-24 DC5, G2RL-2 DC5, RTE24005F, 6-1393243-1, RTE24006F, G2RL24 5DC BY OMBG2RL-2 5DC, G2RL-2-5DC, G2RL-25DC, G2RL2 5DC, G2RL2 5DC., and G2RL2-5DC

You May Also Be Interested in

Agilent(Hewlett-Packard)
Need more? Email Us
Dell
Need more? Email Us
Essentra Components
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11 B SLVR / Silver Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Hewlett Packard
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8334 $64.1690
80+ $1.5043 $120.3440
120+ $1.4573 $174.8760
165+ $1.4103 $232.6995
215+ $1.3633 $293.1095
285+ $1.2222 $348.3270
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,542 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess