EN
  • EN
  • DE

G2RL-1-E DC12

Part No G2RL-1-E DC12
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPDT 16A 12V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Relays
Estimated Pruduction Lead Time 20 Weeks
Features General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Manufacturer Omron
Series G2RL
Package Tube
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Family Name G2R
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0050
Other Part Number G2RL-1-E DC12 BY OMB, G2RL-1-E-DC12, G2RL-1-E-DC12-ND, G2RL1E12DC, G2RL1EDC12, G2RL1EDC12BYOMB, G6K 1304E, Z2834
Quantity per package 100
Popularity High
Supply and Demand Status Balance
Win Source Part Number 919431-G2RL-1-E DC12
Ultra Librarian 3D Model Ultra Librarian G2RL-1-E DC12 CAD Model

Description

The Omron G2RL-1-E DC12 is a high popularity electronic component that belongs to the G2RL series. It is a general purpose relay SPDT (1 Form C) 12VDC coil through hole component that can operate in a temperature range of -40°C to 85°C.

  • Series: G2RL
  • Contact Form: SPDT (1 Form C)
  • Coil Voltage: 12VDC
  • Mounting: Through hole
  • Operating Temperature: -40°C to 85°C
  • Package: Tube

You May Also Be Interested in

Altech corporation
RELAY GEN PURPOSE DPDT 8A 12V
Lowest to $6.8182
TE Connectivity
RELAY GEN PURPOSE SPST 6A 18V / General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
Need more? Email Us
Altech corporation
RELAY GEN PURPOSE DPDT 8A 6V
Lowest to $10.6254
Altech corporation
RELAY GEN PURPOSE SPDT 16A 12V
Lowest to $8.1493
Omron
RELAY GEN PURPOSE SPST 5A 12V / General Purpose Relay SPST-NO (1 Form A) 12VDC Coil Through Hole
Lowest to $148.9338
TE Connectivity
V23086C1002A403 / General Purpose Relay SPDT (1 Form C) 12VDC Coil Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 8A 12V
Need more? Email Us
Omron
RELAY GEN PURPOSE DPST 8A 5V
Need more? Email Us
Omron
RELAY GEN PURPOSE SPST 5A 18V / General Purpose Relay SPST-NO (1 Form A) 18VDC Coil Through Hole
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4250 $57.0000
90+ $1.1692 $105.2280
135+ $1.1327 $152.9145
185+ $1.0962 $202.7970
240+ $1.0596 $254.3040
320+ $0.9500 $304.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 495 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess