EN
  • EN
  • DE

G2R-1-SN(S)-AC220V

Part No G2R-1-SN(S)-AC220V
Manufacturer Omron
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 11+
Reference case DIP-5
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 753303-G2R-1-SN(S)-AC220V
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G2R-1-SN(S)-AC220V CAD Model

Description

The G2R-1-SN(S)-AC220V is a highly reliable and versatile general-purpose power relay designed for a wide range of applications. Manufactured by Omron, a leader in relay technology, this relay offers exceptional performance, long life, and robust construction. It is suitable for use in industrial control systems, automation equipment, and various other applications where reliable switching of AC loads is required.

Applications:

  • Industrial Control Systems
  • Automation Equipment
  • Power Supplies
  • HVAC Systems
  • Lighting Control

Features:

  • High Switching Capacity: Handles significant AC loads.
  • Long Life: Provides reliable operation over an extended period.
  • High Insulation Strength: Ensures safe operation.
  • Plug-In Terminal: Simplifies installation and maintenance.
  • RoHS Compliant: Meets environmental regulations.

Benefits:

  • Reliable Switching: Ensures consistent and dependable operation.
  • Reduced Downtime: Long life minimizes maintenance requirements.
  • Safe Operation: High insulation strength protects against electrical hazards.
  • Easy Installation: Plug-in terminal simplifies wiring.
  • Environmentally Friendly: Complies with RoHS standards.

The G2R-1-SN(S)-AC220V relay features a robust construction and high-quality materials, ensuring reliable operation in demanding environments. Its high switching capacity allows it to handle significant AC loads, while its long life minimizes the need for frequent replacements. The relay also offers high insulation strength, providing enhanced safety during operation. Its plug-in terminal simplifies installation and maintenance, reducing downtime and improving overall system efficiency. With its AC220V coil voltage, it is compatible with standard AC power systems. The relay is also RoHS compliant, meeting environmental regulations.

Specifications:

Coil Voltage: AC220V

Contact Form: SPDT (Single Pole Double Throw)

Contact Rating: 10A at 250VAC

Mounting: Plug-In

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess