EN
  • EN
  • DE

MADP-009144-0287DT

Part No MADP-009144-0287DT
Manufacturer M/A-Com Technology Solutions
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer M/A-Com Technology Solutions
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829551-MADP-009144-0287DT
Ultra Librarian 3D Model Ultra Librarian MADP-009144-0287DT CAD Model

Description

The MADP-009144-0287DT is a high-power PIN diode from M/A-Com Technology Solutions. This diode is designed for use in a variety of RF and microwave applications requiring high power handling capability and low insertion loss. It is suitable for applications such as switches, limiters, and phase shifters.

Applications:

  • High Power Switches: Used in transmit/receive switches for radar and communication systems.
  • Power Limiters: Employed in receiver protection circuits to prevent damage from high-power signals.
  • Phase Shifters: Utilized in phased array antennas and other systems requiring precise phase control.
  • Radar Systems: Applied in radar front-ends for signal control and protection.
  • Communication Systems: Incorporated in high-power amplifiers and transceivers.

Features:

  • High Power Handling: Designed to withstand high power levels without degradation.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • Fast Switching Speed: Enables rapid signal switching, improving system response time.
  • Low Capacitance: Reduces loading effects on the circuit.
  • Hermetic Package: Provides excellent environmental protection.
  • RoHS Compliant: Complies with environmental regulations.

Benefits:

  • Improved System Performance: High power handling and low insertion loss contribute to better signal quality and system performance.
  • Increased System Reliability: Robust design and construction ensure reliable operation in demanding environments.
  • Enhanced System Protection: Power limiting capability protects sensitive components from damage.
  • Simplified Design: Easy integration into various circuit designs.
  • Cost-Effective Solution: Provides a high-performance PIN diode at a competitive price.

Additional Details:

The MADP-009144-0287DT features a high breakdown voltage and low thermal resistance. It typically exhibits a forward voltage of 0.9V at 100mA. The operating temperature range typically extends from -65°C to +150°C. This diode is designed to meet stringent industry standards for reliability and performance. It is suitable for high-volume applications requiring consistent performance and ruggedness.

You May Also Be Interested in

7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.8896 $59.4480
12+ $9.7551 $117.0612
19+ $9.4502 $179.5538
26+ $9.1453 $237.7778
33+ $8.8404 $291.7332
44+ $7.9268 $348.7792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess