Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Controller Type Camera
Output NPN
Number of Channels 2
Voltage - Supply 20.4 ~ 26.4VDC
Mounting Type Chassis Mount
Operating Temperature 0°C ~ 50°C
Ultra Librarian 3D Model Ultra Librarian FZ3-350 CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROLLR FL STROBE 5MP CAM BRKT
Need more? Email Us
ECAD model for FL-TCC1-XAT
Omron
CONTROLLER AMP NPN 24VDC
Need more? Email Us
ECAD model for ZFV-A20
Omron
CONTROLLER CAMERA PNP
Need more? Email Us
ECAD model for FJ-3005
Omron
CONTROLLER CAMERA PNP
Need more? Email Us
ECAD model for FZ5-L355
Omron
CONTROLLER LIGHTING CAM MNT
Need more? Email Us
ECAD model for FLV-TCC1
Omron
CONTROLLER FL STROBE 300K 2M CAM
Need more? Email Us
ECAD model for FL-TCC1-XSP
Omron
NPN CONTROLLER
Need more? Email Us
ECAD model for F250-C50
Omron
CONTROLLER LED SUP CC AC/DC 12V
Need more? Email Us
ECAD model for CCS-PD-1012
Omron
CONTROLLER CAMERA PNP
Need more? Email Us
ECAD model for F210-C15-ETN

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention