EN
  • EN
  • DE

F3SJ-A1205P20

Part No F3SJ-A1205P20
Manufacturer Omron
Catalog Machine Safety
Description LIGHT CURTAIN FINGER/HAND 20MM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Protection Finger/Hand
Detection Capability 20mm
Protective Height 1205mm
Number of Beams 80
Beam Pitch 15mm
Operating Range 0.2m ~ 9.0m
Features Blanking, Muting Function
Ingress Protection IP65 - Dust Tight, Water Resistant
Operating Temperature -10°C ~ 55°C
Voltage - Supply 24VDC;5;9;7;10;8;3;4;2;1;600260;2170;1885;2330;602037;2540;3939;23;236;1110;2046;1882;17;5452;818;0;87972;103562;121240;124529;121315;121241;121242;121654;121243;60752;126406;121251;60753;121350;29509;76731;76567;76568;89232;59556;59557;62649;76436;54176;59558;59559;59560;124670;50754;124532;1079;29252;83311;121351;121352;121254;121255;121353;121354;121324;121256;81584;81585;124534;124678;55101;59563;52851;114857;119903;119904;119847;20702;119905;119906;41199;59561;40866;53070;40883;28429;13285;125314;59179;119907;76562;76561;15854;124682;76674;76675;76676;121258;109767;61;3;804;4;0;1;1;314776;314808;425943;347140;347221;352698;352758;364497;168372;208390;305205;73830;97011;103245;112425;143306;151701;154834;158914;163321;167460;184251;191886;194613;214933;222116;224503;238319;242505;243817;262942;425968;291308;299753;100444;789472;704516;239533;1;491569;701599;751228;491573;814836;491574;48536;701600;751229;491571;770057;491577;822002;701606;701598;491576;814837;770058;814838;491575;822003;55278;701601;491572;770060;491570;815035;822004;701604;701602;751230;751231;814825;61022;701597;462197;814839;822006;770059;814827;822005;701607;736143;814840;815036;815039;814826;682115;736144;814842;814828;814841;701603;736145;814843;814829;815040;814830;457119;131757;815041;814831;814844;814835;815042;815043;815044;815412;814845;815045;814834;815046;814833;815047;814846;815037;814832;815038;814847;238319;299753;69133;471362;84114;463487;482465;492944;501717;100444;105883;107442;636338;115403;140554;145206;818235;661719;148533;150616;150939;153463;818249;153969;154085;157045;160360;160610;482467;162354;482466;162836;164456;818237;166693;167082;167346;182424;818257;183232;183417;185499;185714;186088;187392;187761;472265;191182;191396;191531;193041;193449;195803;196229;198067;199410;199792;199978;200843;201022;201164;213396;482468;214074;214263;215946;217197;217420;217576;218561;219778;219953;220048;221335;221749;222774;222914;223076;223919;224097;224411;225201;818239;225543;225606;427019;226872;236908;237494;818225;454959;239533;240199;482470;482469;241424;242082;818238;242295;243223;243387;243420;244388;244589;245526;245857;246500;246641;247270;247483;255954;818247;256472;454956;258778;259058;259268;259926;260123;260236;261062;261265;482472;263449;482471;263586;264175;264961;427016;265895;273135;273494;274407;274486;275097;275234;275272;276024;276573;276672;276714;277492;277773;278500;279090;279767;482473;818265;279938;280425;280497;280555;286351;286877;286897;454960;288057;288600;288724;289338;289555;289917;818244;290056;704528;291697;291877;292300;292432;292858;293443;293581;299227;299505;300152;300218;482474;300699;814848;301355;818230;301683;301805;302268;302399;302977;303109;303126;303522;304119;304218;304713;68328;70222;818248;70313;70778;70817;482475;71119;71176;71482;71990;72026;72356;77169;77235;77619;77639;77661;661023;77864;77903;77925;78399;78418;818264;79115;482477;79308;79341;482476;79557;79594;427018;79792;79812;83625;83701;454957;84806;85002;85023;85183;85209;85521;85964;85999;86179;86191;86195;86415;86432;482479;89953;90003;482478;90574;90598;427017;91035;91063;91234;91512;91896;91925;92081;94467;95063;95092;482481;95213;95222;482480;95448;95474;95479;736137;96078;96099;96233;96262;96423;96456;96590;96613;99929;99999;454958;100955;101307;101541;482484;101854;482482;101883;102015;102166;102196;102332;102411;105700;105739;427015;106339;106360;106508;106649;106831;106866;107065;107083;107373;482485;482483;110517;110943;111242;111259;111407;111435;111697;111716;111866;111985;112000;112098;112120;114373;114413;114924;482486;114957;115173;115492;818231;115615;115736;118046;118097;118303;118313;118418;118444;118688;118703
Ultra Librarian 3D Model Ultra Librarian F3SJ-A1205P20 CAD Model

Description

NULL

You May Also Be Interested in

Banner Engineering Corporation
SSM-875 SAFETY SYSTEM MIRROR 875
Need more? Email Us
Omron
LIGHT CURTAIN FINGER 14MM
Need more? Email Us
Omron
LIGHT CURTAIN FINGER 14MM
Need more? Email Us
Omron
SAFETY LIGHT CURTAIN
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM
Need more? Email Us
Omron
SENSOR LIGHT CURTAIN
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess