EN
  • EN
  • DE

LDS8846-002-T2

Part No LDS8846-002-T2
Manufacturer IXYS
Catalog Board Mount LED Drivers
Description IC LED DRVR LIN DIM 30MA 16TQFN / LED Driver 4 Segment 16-Pin TQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer IXYS
Series PowerLite
Packaging Reel package
Type Linear
Internal Switch(s) Yes
Number of Outputs 4
Voltage Supply MIN 2.7V
Voltage Supply MAX 5.5V
Voltage - Output 6V
Output Current per Channel 30mA
Dimming PWM
Applications Backlight
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 16-WFQFN Exposed Pad
Manufacturer Package 16-TQFN (3x3)
Win Source Part Number 778452-LDS8846-002-T2
Popularity Medium
Supply and Demand Status Limited
Family Name LDS8846
Introduction Date October 07, 2009
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LDS8846-002-T2 CAD Model

Description

The IXYS LDS8846-002-T2 is a PowerLite series linear integrated circuit available in reel package. It has 4 outputs with a voltage output of 6V and output current of 30mA per channel. The introduction date is October 07, 2009 and estimated EOL date is obsolete / end of life.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
EVALUATION MODULE / TPS54200 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / LM36274 4, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
Texas Instruments
EVAL BOARD FOR LM3406HV / LM3406HV 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
MAQ3203YM EVALUATION BOARD / MAQ3203 1, Non-Isolated Outputs LED Driver Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess