EN
  • EN
  • DE

PI74FCT16244TVEX

Part No PI74FCT16244TVEX
Manufacturer Diodes Incorporated
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFF/DVR 16BIT N-INV 48SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 4
Number of Bits per Element 4
Output Type Push-Pull
Current - Output High, Low 32mA, 64mA
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 48-SSOP
Win Source Part Number 061627-PI74FCT16244TVEX
Popularity Medium
Supply and Demand Status Limited
Quantity per package 1k pcs
Ultra Librarian 3D Model Ultra Librarian PI74FCT16244TVEX CAD Model

Description

The PI74FCT16244TVEX from Diodes Incorporated is a high-performance, 16-bit buffer and line driver designed to address the requirements of high-speed data transmission systems. This integrated circuit is a part of the FCT (Fast CMOS Technology) family, which is known for its robustness and reliability in a wide range of digital applications.

Key Features

  • High-Speed Operation: This device is capable of operating at high speeds, which makes it suitable for interfacing with high-speed microprocessors and can support the fast signal switching required in contemporary digital environments.
  • Low Power Consumption: Despite its high-speed capabilities, the PI74FCT16244TVEX has been designed to consume minimal power, aiding in the development of energy-efficient systems.
  • 16-Bit Bus Interface: With a 16-bit wide bus interface, it can handle a significant amount of data, ensuring efficient data flow and reducing the number of cycles needed for data transmission.
  • Bi-Directional Data Flow: The bi-directional data ports provide flexibility, enabling the device to be used in a variety of applications where data flow can be in either direction.
  • Output Enable (OE) Feature: The inclusion of the OE feature allows for better control of the output stages, which is essential for preventing data contention on the bus lines.
  • Advanced Packaging: Available in a variety of advanced packaging options, the PI74FCT16244TVEX can be accommodated in space-constrained applications without sacrificing performance.

Applications

The PI74FCT16244TVEX is suitable for a wide range of digital applications, including:

  • Data communication systems
  • Signal buffering in servers and workstations
  • Bus interface or bus extension applications
  • Memory driving in high-performance computing

Quality and Reliability

Diodes Incorporated ensures that each PI74FCT16244TVEX device meets the highest quality and reliability standards. The device is thoroughly tested across different temperatures and operating conditions to guarantee performance in even the most demanding environments.

You May Also Be Interested in

Pericom
Need more? Email Us
Texas Instruments
3.3-V ABT OCTAL BUFFERS/DRIVERS WITH 3-STATE OUTPUTS
Lowest to $0.4971
Pericom
Need more? Email Us
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCEIVER 8BIT N-INV 20QSOP
Need more? Email Us
Texas Instruments
OCTAL TRANSCEIVERS AND LINE/MOS DRIVERS WITH 3-STATE OUTPUTS
Need more? Email Us
Fairchild/ON Semiconductor
IC BUFF/DVR TRI-ST 8BIT 20DIP
Lowest to $0.3361
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess