EN
  • EN
  • DE

SE9Z-HS2-XCE010

Part No SE9Z-HS2-XCE010
Manufacturer IDEC
Catalog Machine Safety
Description SE2L 10M EXTENSION CABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls - Machine Safety - Accessories
Mfr IDEC
Series SE2L
Package Bulk
Product Status Active
Accessory Type Cable Assembly
For Use With/Related Products SE2L Series
Specifications 10m
Base Product Number SE9Z
Standard Package 1 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8544.49.3080
California Prop 65 Warning Information
Win Source Part Number 978832-SE9Z-HS2-XCE010
Ultra Librarian 3D Model Ultra Librarian SE9Z-HS2-XCE010 CAD Model

Description

The 978832-SE9Z-HS2-XCE010 is a cable assembly accessory designed for use with the SE2L series of machine safety products.

  • Manufacturer: It is manufactured by IDEC and comes in a bulk package containing 1 piece.
  • Length: The cable assembly has a length of 10m.
  • Compliance: It is compliant with the California Prop 65 warning information.
  • Information: For more information about this cable assembly, please refer to the specifications provided by the manufacturer.

You May Also Be Interested in

Omron
LIGHT CURTAIN HAND/ARM 30MM
Need more? Email Us
Omron
LIGHT CURTAIN
Need more? Email Us
Omron
LIGHT CURTAIN FINGER 14MM
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM
Need more? Email Us
Omron
LIGHT CURTAIN HAND/ARM 30MM
Need more? Email Us
Omron
LIGHT CURTAIN FINGER 14MM
Need more? Email Us
Banner Engineering Corporation
SSM-875 SAFETY SYSTEM MIRROR 875
Need more? Email Us
Omron
SENSOR LIGHT CURTAIN
Need more? Email Us
Omron
LIGHT CURTAIN HAND 25MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess