Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Sensing Distance 0.157" (4mm)
Sensing Method Reflective
Voltage - Collector Emitter Breakdown (Max) 30 V
Current - Collector (Ic) (Max) 20 mA
Current - DC Forward (If) (Max) 50 mA
Output Type Phototransistor
Response Time 30µs, 30µs
Mounting Type Through Hole
Package / Case 2-SIP
Ultra Librarian 3D Model Ultra Librarian EE-SY169A-D CAD Model

Description

NULL

You May Also Be Interested in

LITE-ON Technology
PHOTOINTERRUPTER SWITCH PTR SLOT
Need more? Email Us
ECAD model for LTH-301-27P1
Omron
SENSR OPTO TRANS 4MM REFL TH PCB
Need more? Email Us
ECAD model for EE-SY169A
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
ECAD model for OPB744WZ
TT Electronics
SENSR OPTO TRANS 1.27MM REFL PCB
Need more? Email Us
ECAD model for OPB707C
LITE-ON Technology
PHOTOINTERRUPTER SWITCH PTR SLOT
Lowest to $0.6796
ECAD model for LTH-301-19
TT Electronics
SNSR OPTO TRANS 5.08MM REFL C-MT
Lowest to $25.1342
ECAD model for OPB700ALZ
TT Electronics
SENSOR RELFECTIVE
Need more? Email Us
ECAD model for OPB739RWZ
LITE-ON Technology
PHOTOINTERRUPTER REFL 940/PTR
Need more? Email Us
ECAD model for LTH-1550-01
TT Electronics
SNSR OPTO TRANS 3.81MM REFL C-MT
Need more? Email Us
ECAD model for OPB740WZ

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $6.0306
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7060
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention