EN
  • EN
  • DE

EE-SX672-WR

Part No EE-SX672-WR
Manufacturer Omron
Catalog END - OF - LIFE
Description Slot-type Photomicrosensor (Non-modulated)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 1170972-EE-SX672-WR
Manufacturer Homepage www.omron.com/index3.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EE-SX672-WR CAD Model

Description

The Omron EE-SX672-WR is a slot-type photosensor designed for various detection applications. As an end-of-life product, it's important to verify availability and consider replacements for new designs.

Applications

  • Paper detection in printers and copiers: Detects the presence or absence of paper to control feeding mechanisms.
  • Object detection in automated machinery: Senses the presence of objects on conveyors or in other automated systems.
  • Position detection in medical equipment: Used to determine the position of moving parts in medical devices.
  • End-of-travel detection: Indicates when a mechanical part has reached its limit of travel.
  • Coin detection in vending machines: Detects the insertion of coins in vending machines.

Features

  • Slot-type design: Allows for easy insertion of objects to be detected.
  • Infrared LED light source: Provides a reliable and consistent light source for detection.
  • Phototransistor output: Produces an electrical signal in response to the presence of light.
  • Compact size: Allows for easy integration into tight spaces.
  • Wide operating voltage range: Provides flexibility in power supply options.

Benefits

  • Accurate object detection: Provides reliable and consistent detection performance.
  • Easy to integrate: Simple design and compact size allow for easy integration into various applications.
  • Long lifespan: Offers extended operational lifespan for reduced maintenance costs.
  • High reliability: Designed for reliable performance in demanding environments.
  • Versatile applications: Suitable for a wide range of object detection needs.

Additional Details

The EE-SX672-WR operates on a principle of interrupting an infrared beam. When an object blocks the beam, the phototransistor output changes state, indicating detection. Specific electrical characteristics should be verified based on the datasheet. Given its end-of-life status, consider newer models with improved features and availability for new product designs. Alternative sensors should be evaluated based on similar slot dimensions and electrical characteristics. Environmental factors, such as dust and ambient light, may affect the sensor's performance, so proper shielding and calibration may be necessary.

You May Also Be Interested in

ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Coilcraft
SMT Power Inductors
Lowest to $0.9298
NXP / Nexperia
PowerMOS transistor Logic level TOPFET
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.5728 $50.0192
35+ $2.9315 $102.6025
53+ $2.8399 $150.5147
73+ $2.7483 $200.6259
95+ $2.6567 $252.3865
126+ $2.3819 $300.1194
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess