EN
  • EN
  • DE

EE-SX670P-WR 1M

Part No EE-SX670P-WR 1M
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 5MM MOD SLOT TYPE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Distance 0.197" (5mm)
Sensing Method Through-Beam
Output Configuration PNP - Open Collector
Mounting Type Chassis Mount
Current - Supply 30 mA
Voltage - Supply 5V ~ 24V
Response Time 1ms
Operating Temperature -25°C ~ 55°C
Package / Case Module, Connector;5;9;7;10;8;3;4;2;1;1738;1080;600039;480;5728;236;39;488;1110;846;1597;425;1855;1568;365;5962;818;0;21825;21831;57452;72886;41063;5857;38912;33502;1432;2646;62235;22125;50624;21892;21893;21839;53042;53043;53044;53519;75318;3763;62;61;3;2;243;4;1;17;6;0;2;1;248761;5259;6595;6759;7982;8506;8701;9611;10322;10579;10715;10753;10892;11273;11378;11630;11909;12156;13588;13758;13797;14243;14299;15360;18755;20649;20722;21455;21461;26013;28176;33651;45220;54600;62296;62298;62303;130479;171459;179586;209608;234562;271630;76506;76510;76513;76514;117444;150084;200435;101982;118956;201045;79573;151292;1;1;382249;395565;411935;415766;1;313713;364995;380569;380573;380577;380578;380579;380580;380581;380604;382141;382223;386592;388182;388188;388191;388192;390765;390766;413985;413986;1;322788;329230;329244;329254;404601;409393;411897;411914;100 µA;350 µA;500 µA;700 µA;1.7 mA;2.8 mA;3.2 mA;4 mA;5 mA;5.5 mA;6.5 mA;7 mA;7.5 mA;10 mA;12 mA;15 mA;16 mA;16.5 mA;20 mA;25 mA;30 mA;35 mA;40 mA;60 mA;200 mA;250 mA;700 mA;53196;169020;127126;134947;202873;174189;228737;208605;208611;208636;208638;208699;208736;208742;209941;249171;249328;267452;281265;295194;74515;74581;66598;87718;87772;88648;89185;108742;138863;146522;144732;155183;1;184413;238611;257547;257559;274055;69483;256120;63958;63962;63964;137773;180513;235375;235379;254908;285483;285487;766402;67253;99404;139519;139535;156525;212822;94390;107057;139955;156725;189856;236501;255719;120663;55426;248894;73971;80202;87403;103343;257505;287497;1;607;242900;212425;212571;212585;212596;212605;212617;181571;181580;156428;156434;156445;156454;139399;139420;139428;66977;66985;66990;67003;38936;38940;38945;38954;38976;38994;1;228309;228342;267251;1;322336;336650;376802;376860;376861;376879;376881;376882;376897;376906;385013;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian EE-SX670P-WR 1M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Lowest to $64.0694
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Lowest to $19.5000
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Lowest to $5.0427
Sharp Microelectronics
SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us
Omron
SENSOR OPTICAL 13MM MODULE SLOT
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $12.1580
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
Omron
DIFFUSE 2M NPN/PNP VERT CONN
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess