EN
  • EN
  • DE

E3S-CD12-M1J 0.3M

Part No E3S-CD12-M1J 0.3M
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description DIFFUSE 2M NPN/PNP VERT CONN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian E3S-CD12-M1J 0.3M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 13MM MODULE SLOT
Need more? Email Us
Omron
SENSOR OPTICAL 2MM 6SMD
Lowest to $2.0189
Omron
SENSOR OPTICAL 13MM MODULE SLOT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us
Sharp Microelectronics
SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess