EN
  • EN
  • DE

EE-SPY415

Part No EE-SPY415
Manufacturer Omron
Catalog Optical Sensors - Reflective - Logic Output
Description SENSOR OPT REFLECTVE 11MM MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Reflective - Logic Output
Mfr Omron
Package Bulk
Product Status Obsolete
Sensing Distance 0.433" (11mm)
Sensing Method Reflective
Sensing Object Black Paper, OHP Paper
Output Configuration NPN - Open Collector/Dark-ON
Mounting Type Chassis Mount
Current - Supply 25 mA
Voltage - Supply 10.8V ~ 13.2V
Package / Case Module, Connector
Features Improved Response Time
Standard Package 200 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Win Source Part Number 870168-EE-SPY415
Ultra Librarian 3D Model Ultra Librarian EE-SPY415 CAD Model

Description

The EE-SPY415 optical sensor is a reflective sensor with a logic output. It is designed for applications that require improved response time.

  • Sensing Distance: 0.433" (11mm)
  • Objects Detected: Objects such as black paper and OHP paper
  • Voltage Range: 10.8V to 13.2V
  • Current Supply: 25 mA
  • Output Configuration: NPN - Open Collector/Dark-ON
  • Mounting: Chassis mountable
  • Manufacturer: Omron

You May Also Be Interested in

Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
Broadcom Limited
ENCODER REFL OPT 1CH 75LPI 5V
Lowest to $8.7551
Broadcom Limited
ENCODER REFL OPT 2CH 180LPI ANG
Lowest to $32.1751
Broadcom Limited
ENCODER REFL OPT 3CH 304LPI 7V
Lowest to $59.8746
Omron
SENSOR OPT REFLECT 5MM MODULE
Need more? Email Us
TT Electronics
SENSOR REFLCTV 5.58MM TOTEM POLE
Need more? Email Us
TT Electronics
SENSOR REFLCTV 12.7MM TOTEM POLE
Need more? Email Us
Omron
SENSOR OPT REFLECTIVE 8MM-20MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess