Products specifications Report Issue?

Category Sensors, Transducers - Sensor, Transducer Accessories
Mfr Omron
Series EE
Package Bulk
Product Status Active
Accessory Type Cable with Connector
For Use With/Related Products EE-1 Series
Base Product Number EE-1006
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.59.0080
Win Source Part Number 917835-EE-1006L
Ultra Librarian 3D Model Ultra Librarian EE-1006L CAD Model

Description

The Omron 917835-EE-1006L is a cable with connector designed as a sensor/transducer accessory.

  • Series: EE-1
  • Package: Bulk
  • Standard Package: 1 piece
  • ECCN: EAR99
  • Product Status: Active
  • Intended Use: Sensor/Transducer Accessory
  • Manufacturer: Omron

You May Also Be Interested in

Broadcom Limited
IC LENS ROUND LASERSTREAM GAMING
Lowest to $1.8278
ECAD model for ADNS-6190-002
Banner Engineering Corporation
REFLECTOR 100 X 50MM
Need more? Email Us
ECAD model for BRT-100X50
Broadcom Limited
IC LASER MOUSE TRIM LENS SFF
Lowest to $0.7321
ECAD model for ADNS-6150
Molex, LLC
TYPE C TRANSPARENT A1 24V
Need more? Email Us
ECAD model for 1212100002
Omron
SENS FIBER THIN DIFFUSE .8MM DIA
Need more? Email Us
ECAD model for E32-D33
ZF Electronics
ACTUATOR MAGNET FLANGE MNT
Need more? Email Us
ECAD model for AS201901
Molex, LLC
DIN VALVE FORM A EXT THRD
Need more? Email Us
ECAD model for 1212070001
Panasonic
SIDE-VIEW ATTACHMENT
Need more? Email Us
ECAD model for HL-T1SV1
Molex, LLC
S29200TC4H0TCN
Need more? Email Us
ECAD model for 1212110192

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention