Products specifications Report Issue?

Category Sensors, Transducers - Sensor, Transducer Accessories
Mfr ZF Electronics
Series MP2
Package Bulk
Product Status Active
Accessory Type Actuator - Flange Mount
For Use With/Related Products MP2019 parts
Standard Package 25 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8160
Win Source Part Number 1154642-AS201901
Ultra Librarian 3D Model Ultra Librarian AS201901 CAD Model

Description

The ZF Electronics MP2 Actuator is a reliable accessory designed for use with MP2019 parts.

  • Mounting: Flange mount
  • Quantity: 25 pcs
  • Status: Active
  • ECCN: EAR99
  • MSL Level: 1 (unlimited shelf life)

You May Also Be Interested in

Broadcom Limited
CODEWHEEL REFL 2CH 200CPR 1/4"
Need more? Email Us
ECAD model for HEDR-5120#E06
Molex, LLC
S29200TC4H0TCN
Need more? Email Us
ECAD model for 1212110192
Broadcom Limited
OPTICAL FINGER NAVIGATION LENS
Lowest to $0.7321
ECAD model for ADBL-A321
Omron
SENS FIBER THIN DIFFUSE .8MM DIA
Need more? Email Us
ECAD model for E32-D33
Broadcom Limited
IC LASER MOUSE TRIM LENS
Need more? Email Us
ECAD model for ADNS-7100-001
Broadcom Limited
CODEWHEEL 3CH 512CPR 6MM
Need more? Email Us
ECAD model for HEDS-5140#I12
Broadcom Limited
TRIM LENS FOR OPTICAL MOUSE
Need more? Email Us
ECAD model for HLMP-ED80-PS000
Phoenix Contact
VALVE CONNECTOR 3 POS
Need more? Email Us
ECAD model for 1458570
ZF Electronics
ACTUATOR MAGNET FLANGE MNT
Need more? Email Us
ECAD model for AS201901

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADWR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $10.4199
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention