EN
  • EN
  • DE

E6C3-CWZ3EH 800P/R 1M

Part No E6C3-CWZ3EH 800P/R 1M
Manufacturer Omron
Catalog Encoders
Description ROTARY ENCODER OPTICAL 800PPR 1M
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Encoder Type Optical
Output Type Quadrature with Index (Incremental)
Pulses per Revolution 800
Voltage - Supply 5V ~ 12V
Actuator Type 8mm Dia Flatted End
Detent No
Built in Switch No
Mounting Type Chassis Mount
Orientation Right Angle
Termination Style Cable Leads
Rotational Life (Cycles Min) -;5;9;7;10;8;3;4;2;1;118;516;2456;1738;2602;2239;136;480;2330;2308;563;236;2222;2183;4638;68;2223;1724;1882;223;716;818;0;7461;76751;76748;76752;2160;13385;40540;13387;44734;13389;11299;13412;22934;40542;13413;40543;13414;25351;40544;40545;40546;40666;53927;40667;13416;53926;40668;13417;59828;13418;13419;49913;35545;4571;3393;36579;18557;83376;73056;27362;23406;51184;98046;97970;97983;19107;23525;46236;86317;63258;69815;63383;125278;49380;74935;63161;88211;75928;83690;19108;20091;74821;65133;97984;90103;62997;68071;87522;87523;73516;93188;73517;87447;93189;55528;13440;13441;29185;13442;13443;13485;13444;13445;51781;13446;29203;13484;1571;65132;93125;73863;68072;12768;55530;55524;59910;55529;20802;55527;33110;45390;13562;13564;13566;63529;317;13568;63680;57725;55533;62996;80434;63681;63337;62154;55526;81059;76541;81060;76540;10967;61450;67699;67700;64808;75935;53445;90068;6709;55441;55440;55439;13584;55438;59422;25600;55437;73057;97985;97986;55531;55525;59506;55532;25316;35983;35989;35990;35991;35992;35993;35994;35995;35996;35998;35999;36000;36021;36022;36023;4847;36026;36028;8;62;61;3;4;17;0;2;7;1;1;307133;493836;495185;358519;708819;370910;374659;382239;1;701079;318904;319757;319758;679768;319821;332451;338638;338722;424474;351082;677096;752655;743678;381624;382141;463633;390770;390971;391444;391445;391447;391448;391449;509264;399042;399059;406106;407388;410236;416423;420137;19355;39665;446915;121326;169295;173527;203167;229001;249730;267825;281410;282009;295538;63986;80383;80957;80961;80963;88044;103710;104073;104077;104081;112644;137796;138300;151929;152286;155383;180528;186423;186607;189124;194896;211651;220671;224603;235406;254923;260677;302692;67274;83141;85295;86281;99417;105417;114089;139540;153137;156540;157856;181662;187152;190039;195572;212835;236256;239267;255569;259195;260956;264850;275010;279915;286011;299002;301737;68077;70262;83525;85472;95422;99796;105637;114301;139968;141388;153243;449121;156731;157661;157906;164672;164760;181944;187252;195669;213026;214364;236508;255722;275038;277336;288128;68196;71978;83562;85490;86170;95431;106531;114329;140040;162219;188023;195681;236557;262649;446682;446681;493967;1;390144;424492;202627;202821;172070;171666;743679;174115;174189;424490;177467;179287;228747;208664;208699;208730;209927;209928;209941;209952;210836;249171;249294;249308;249319;249328;249332;249335;249337;249381;449120;281295;281329;295221;295229;295232;295241;305478;74578;74581;80338;87718;87772;103575;116522;155183;1;168376;168381;168386;202219;227981;248773;266916;266920;266927;251844;294519;294523;73838;73844;427573;768796;97016;428138;143314;427256;39953;790079;463632;63198;63310;63311;63312;63336;63432;63434;63436;180260;180348;180359;235058;235077;463631;1;325277;332048;332732;345679;356031;382135;401884;412088;412093;1;380240;423329;1;380240;423329;1;329230;329245;347700;383652;383835;401438;1;356134;396935;419019;419539;1;324521;325197;325426;333006;384842;387377;409398;411019;411152;421432;119879;55121;167717;177287;269181;270564;73176;115987;166071;166409;227708;294206;103056;184001;287249;68697;140324;236686;120395;73556;87180;238095;68825;140416;182274;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian E6C3-CWZ3EH 800P/R 1M CAD Model

Description

NULL

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC PROG
Lowest to $3.2190
Broadcom Limited
ROTARY ENCODER OPTICAL 512PPR
Lowest to $74.5865
SICK, Inc.
Rotary Encoder Absolute SSI User Selectable
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.0095
OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC 64PPR
Lowest to $57.0993
ALPS Electric
Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Lowest to $2.2475
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $351.0507
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $3.5216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess