EN
  • EN
  • DE

AS5047P-ATST

Part No AS5047P-ATST
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog Encoders
Description ROTARY ENCODER MAGNETIC PROG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Encoders
Mfr OSRAM Opto Semiconductors Inc.
Package Tape & Reel
Product Status Active
Programmable Not Verified
Encoder Type Magnetic
Output Type PWM
Pulses per Revolution Programmable
Voltage - Supply 3V ~ 3.6V, 4.5V ~ 5.5V
Actuator Type External Magnet, Not Included
Detent No
Built in Switch No
Mounting Type Surface Mount
Termination Style SMD (SMT) Tab
Base Product Number AS5047
Standard Package 4,500 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 847815-AS5047P-ATST
Ultra Librarian 3D Model Ultra Librarian AS5047P-ATST CAD Model

Description

The 847815-AS5047P-ATST is an encoder sensor. OSRAM Opto Semiconductors Inc. manufactures it.

  • Category: Sensors, transducers - encoders
  • Termination Style: SMD (SMT) tab
  • Package: Tape & reel (4,500 pieces)
  • Output Type: PWM
  • Actuator: External magnet (not included)
  • Programmable: No
  • Built-in Switch: No
  • Encoder Type: Magnetic
  • Pulses per Revolution: Programmable
  • Detent: No
  • Rotational Life: Not specified
  • Voltage Supply: 3V to 3.6V and 4.5V to 5.5V
  • Mounting Type: Surface mount
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8542.39.0001
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
DP11S VER 20P 20DET 15F M7*5MM
Lowest to $4.1385
Pololu Corporation
MAG ENC PAIR KIT 20D GEARMTRS
Lowest to $1.0095
Broadcom Limited
ROTARY ENCODER OPTICAL 512PPR
Lowest to $74.5865
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Need more? Email Us
Bourns Inc.
ENCODER INCRE QUAD HORIZN PC PIN
Lowest to $1.7695
Panasonic
ROTARY ENCODER GS 12MM SQ
Need more? Email Us
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $3.5216
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2190 $51.5040
34+ $3.0153 $102.5202
52+ $2.9134 $151.4968
74+ $2.7097 $200.5178
96+ $2.6078 $250.3488
120+ $2.5059 $300.7080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,530 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess