EN
  • EN
  • DE

E6A2-CW3C 360P/R 0.5M

Part No E6A2-CW3C 360P/R 0.5M
Manufacturer Omron
Catalog Encoders
Description ROTARY ENCODER OPTICAL 360PPR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Encoder Type Optical
Output Type Quadrature (Incremental)
Pulses per Revolution 360
Voltage - Supply 5V ~ 12V
Actuator Type 8mm Dia Flatted End
Detent No
Built in Switch No
Mounting Type Chassis Mount
Orientation Vertical
Termination Style Cable Leads
Rotational Life (Cycles Min) 100M;5;9;7;10;8;3;4;2;1;118;516;2456;1738;2602;2239;136;480;2330;2308;563;236;2222;2183;4638;68;2223;1724;1882;223;716;818;0;7461;76751;76748;76752;2160;13385;40540;13387;44734;13389;11299;13412;22934;40542;13413;40543;13414;25351;40544;40545;40546;40666;53927;40667;13416;53926;40668;13417;59828;13418;13419;49913;35545;4571;3393;36579;18557;83376;73056;27362;23406;51184;98046;97970;97983;19107;23525;46236;86317;63258;69815;63383;125278;49380;74935;63161;88211;75928;83690;19108;20091;74821;65133;97984;90103;62997;68071;87522;87523;73516;93188;73517;87447;93189;55528;13440;13441;29185;13442;13443;13485;13444;13445;51781;13446;29203;13484;1571;65132;93125;73863;68072;12768;55530;55524;59910;55529;20802;55527;33110;45390;13562;13564;13566;63529;317;13568;63680;57725;55533;62996;80434;63681;63337;62154;55526;81059;76541;81060;76540;10967;61450;67699;67700;64808;75935;53445;90068;6709;55441;55440;55439;13584;55438;59422;25600;55437;73057;97985;97986;55531;55525;59506;55532;25316;35983;35989;35990;35991;35992;35993;35994;35995;35996;35998;35999;36000;36021;36022;36023;4847;36026;36028;8;62;61;3;4;17;0;2;7;1;1;307133;493836;495185;358519;708819;370910;374659;382239;1;701079;318904;319757;319758;679768;319821;332451;338638;338722;424474;351082;677096;752655;743678;381624;382141;463633;390770;390971;391444;391445;391447;391448;391449;509264;399042;399059;406106;407388;410236;416423;420137;19355;39665;446915;121326;169295;173527;203167;229001;249730;267825;281410;282009;295538;63986;80383;80957;80961;80963;88044;103710;104073;104077;104081;112644;137796;138300;151929;152286;155383;180528;186423;186607;189124;194896;211651;220671;224603;235406;254923;260677;302692;67274;83141;85295;86281;99417;105417;114089;139540;153137;156540;157856;181662;187152;190039;195572;212835;236256;239267;255569;259195;260956;264850;275010;279915;286011;299002;301737;68077;70262;83525;85472;95422;99796;105637;114301;139968;141388;153243;449121;156731;157661;157906;164672;164760;181944;187252;195669;213026;214364;236508;255722;275038;277336;288128;68196;71978;83562;85490;86170;95431;106531;114329;140040;162219;188023;195681;236557;262649;446682;446681;493967;1;390144;424492;202627;202821;172070;171666;743679;174115;174189;424490;177467;179287;228747;208664;208699;208730;209927;209928;209941;209952;210836;249171;249294;249308;249319;249328;249332;249335;249337;249381;449120;281295;281329;295221;295229;295232;295241;305478;74578;74581;80338;87718;87772;103575;116522;155183;1;168376;168381;168386;202219;227981;248773;266916;266920;266927;251844;294519;294523;73838;73844;427573;768796;97016;428138;143314;427256;39953;790079;463632;63198;63310;63311;63312;63336;63432;63434;63436;180260;180348;180359;235058;235077;463631;1;325277;332048;332732;345679;356031;382135;401884;412088;412093;1;380240;423329;1;380240;423329;1;329230;329245;347700;383652;383835;401438;1;356134;396935;419019;419539;1;324521;325197;325426;333006;384842;387377;409398;411019;411152;421432;119879;55121;167717;177287;269181;270564;73176;115987;166071;166409;227708;294206;103056;184001;287249;68697;140324;236686;120395;73556;87180;238095;68825;140416;182274;1;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian E6A2-CW3C 360P/R 0.5M CAD Model

Description

NULL

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
ROTARY ENCODER MAGNETIC PROG
Lowest to $3.2190
SICK, Inc.
Rotary Encoder Absolute SSI User Selectable
Need more? Email Us
Pololu Corporation
MAG ENC PAIR KIT MICRO GEARMTRS
Need more? Email Us
ALPS Electric
Rotary Encoder Mechanical 15 Quadrature (Incremental) Vertical
Lowest to $2.2475
Broadcom Limited
ROTARY ENCODER OPTICAL 200PPR
Lowest to $79.1730
Broadcom Limited
ROTARY ENCODER OPTICAL 500PPR
Lowest to $351.0507
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
Bourns Inc.
ENCODER MECH QUAD VERT PC PIN
Need more? Email Us
TE Connectivity
DP11S VER 20P 20DET 15F M7*5MM
Lowest to $4.1385

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess