EN
  • EN
  • DE

E5GC1024M

Part No E5GC1024M
Manufacturer Omron
Catalog Custom Parts (E - I)
Description Omron Temp. & Procesregelaars E5GC-RX2A6M-023 - E5GC1024M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1213305-E5GC1024M
Categories Custom Parts
Manufacturer Omron
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian E5GC1024M CAD Model

Description

The Omron E5GC-1024M is a compact digital temperature controller designed for precise temperature management in various industrial applications. It features a clear, easy-to-read display and simple programming interface, making it user-friendly.

Applications

  • Temperature control in packaging machines
  • Heat treatment processes
  • Extrusion machines
  • Food processing equipment
  • Plastic molding

Features

  • 48 x 48 mm compact size
  • Easy-to-read LCD display
  • Simple programming interface
  • Fast sampling cycle (50 ms)
  • Multiple input types (thermocouple, RTD)
  • Control output (relay, voltage, current)
  • Alarm function
  • Manual output adjustment
  • Loop break alarm (LBA)
  • Heater burnout alarm (HB)

Benefits

  • Precise temperature control improves product quality and consistency.
  • Fast sampling cycle ensures rapid response to temperature changes.
  • Multiple input types provide flexibility for different temperature sensors.
  • Alarm functions alert operators to potential problems.
  • Compact size allows for easy integration into existing equipment.
  • Simple programming reduces setup time and errors.
  • Loop break alarm and heater burnout alarm detect failures and prevent damage.

Additional Details

The E5GC-1024M offers a range of control modes, including ON/OFF, PID, and two-degree-of-freedom PID control. It supports various thermocouple and RTD input types, making it compatible with a wide range of temperature sensors. The controller also features a manual output adjustment function, allowing operators to fine-tune the control output. The E5GC series also includes features for preventative maintenance, such as a loop break alarm (LBA) that detects failures in the control loop and a heater burnout alarm (HB) that detects heater failures.

You May Also Be Interested in

Tianbo
Need more? Email Us
Azoteq (Pty) Ltd
3 Ch. Capacitive Touch Sensor Wi
Lowest to $2.8889
Intersil
Need more? Email Us
Hanrun
Lowest to $0.9938
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Lowest to $1.6087
Samtec Inc.
CONN HEADER SMD 14POS 1.27MM / Connector Header Surface Mount 14 position 0.050" (1.27mm)
Need more? Email Us
Phoenix Contact
Need more? Email Us
Ramtron
French Electronic Distributor since 1988
Need more? Email Us
Renesas Electronics America
IC REGISTERING CLK DRIVER 176BGA / Memory, DDR3, RDIMM IC 810MHz 1 Output 176-CABGA (6x15)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess