EN
  • EN
  • DE

E32-A02 5M

Part No E32-A02 5M
Manufacturer Omron
Catalog Optical Sensors - Photoelectric, Industrial
Description SENSOR LIQUID 13MM FIBER TUBE MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Method Liquid
Sensing Distance 0.236" ~ 0.512" (6mm ~ 13mm) ADJ
Connection Method Cable
Ingress Protection IEC IP50
Ultra Librarian 3D Model Ultra Librarian E32-A02 5M CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR PHOTOELECTRIC 20MM 2M
Need more? Email Us
Omron
SENSOR REFLECTIVE 45MM HIGH FLEX
Need more? Email Us
Omron
SENSOR REFLECTIVE 35MM EXT CABLE
Need more? Email Us
Omron
SENSOR REFLECTIVE 100MM PNP
Need more? Email Us
Omron
SENSOR REFLECTIVE 700MM PNP
Need more? Email Us
Omron
SLEEVEFIBER TOPVIEW SUS
Need more? Email Us
Omron
PNP TB M12 PIGTAIL TWIST&CLICK
Need more? Email Us
Omron
SENSOR RETROREFLECTIVE 30MM PNP
Need more? Email Us
Omron
SENSOR REFLECTVE 100MM NPN DO/LO
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess