EN
  • EN
  • DE

E2C-AK4A

Part No E2C-AK4A
Manufacturer Omron
Catalog Sensors, Transducers Amplifiers
Description AMP 90-264VAC FOR E2C PROX
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Amplifier Type Standard
Voltage - Supply 90V ~ 264V
Output Type Transistor
Current - Supply 55 mA
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian E2C-AK4A CAD Model

Description

NULL

You May Also Be Interested in

Omron
SMART PWR, COMMUNICATION UNIT
Need more? Email Us
Omron
CONNECTOR, 2-CHANNEL, NPN
Need more? Email Us
Omron
FIBER AMP ANALOG 2OUT 2M CBL
Need more? Email Us
Omron
AMP EXTERNL-INPT NPN-OUTPT CONN
Need more? Email Us
Omron
AMP FRONT TRMNL 12-24VDC DIN MNT
Need more? Email Us
Omron
FIBER AMP 1-OUT PNP PW
Need more? Email Us
Omron
AMP 12-24VDC NPN FOR E2C PROX
Need more? Email Us
Omron
AMP NPN/PNP 10-30VDC FOR E2C PRX
Need more? Email Us
Omron
AMPLIFIER FRONT TRMINAL 12-24VDC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess