Products specifications Report Issue?

Package Box
Product Status Active
Number of Inputs and Type 6 - Digital
Number of Outputs and Type 4 - Solid State
Expandable Non-Expandable
Voltage - Supply 100 ~ 240VAC
Display Type No Display
Communications USB
Memory Size 2K Words
Mounting Type Chassis Mount, DIN Rail
Ultra Librarian 3D Model Ultra Librarian CP1E-E10DT1-A CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROL LOGIC 6 IN 3 OUT 24V
Need more? Email Us
ECAD model for ZEN-10C4DR-D-V2
Schneider Electric
MODICON M171 OPTIMIZED DISPLAY 1
Need more? Email Us
ECAD model for TM171ODM14R
Crouzet USA
DISPLAY HMI TFT 7" & XD26R
Need more? Email Us
ECAD model for 88970536
Omron
CONTROL LOG 6 IN 4 OUT 100-240V
Need more? Email Us
ECAD model for CPM1A-10CDT1-A-V1
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
ECAD model for SR2E121FU
Omron
CONTROL LOGIC 36 IN 24 OUT 24V
Need more? Email Us
ECAD model for CPM2A-60CDT1-D
Phoenix Contact
CONTROL LOGIC 8 IN 4 OUT 24V
Need more? Email Us
ECAD model for 2700976
Schneider Electric
COMPACT SMART RELAY, ZELIO LOGIC
Need more? Email Us
ECAD model for SR2B201JD
Omron
CONTROL LOGIC 12 IN 8 OUT 24V
Need more? Email Us
ECAD model for CPM2A-20CDT1-D

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention