Product Overview: 74LVC573ADB Octal D-Type Transparent Latch by NXP
The 74LVC573ADB is a high-performance, octal D-type transparent latch designed and manufactured by NXP Semiconductors. This integrated circuit is part of the LVC family, which stands for Low-Voltage CMOS, indicating that the device is optimized for low-voltage operations with a typical supply voltage of 3.3V. The 74LVC573ADB is particularly suitable for use in applications requiring a temporary storage of data by capturing the input when the latch-enable (LE) input is high and retaining the data when LE is low.
Featuring an 8-bit wide data path, the 74LVC573ADB allows for the simultaneous processing of 8 parallel signals, making it an efficient solution for a wide range of digital systems. The transparent nature of the latch means that while the LE signal is asserted, the outputs (Q) directly reflect the inputs (D). However, once LE is deasserted, the last data presented at the inputs will be held stable at the outputs, regardless of further changes at the input pins.
This device is characterized by its high-speed performance, with a wide operating temperature range of -40°C to +125°C, making it reliable in various environmental conditions. The 74LVC573ADB also boasts a low-power consumption, which is a critical attribute for battery-operated and power-sensitive applications.
Additionally, the 74LVC573ADB supports 5V tolerant inputs, which provides interface flexibility with legacy 5V systems and ensures compatibility with mixed-voltage systems. This feature is particularly important for transitional designs migrating from 5V to 3.3V logic without the need for level shifters.
The device is available in a DB package, which is a plastic dual in-line package with a standard 0.300-inch row spacing. This makes it easy to integrate into a variety of printed circuit board designs. The 74LVC573ADB is also fully specified for partial power-down applications using I<sub>OFF. The I<sub>OFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.
In summary, the 74LVC573ADB from NXP is a versatile, high-performance octal D-type latch that offers low-voltage operation, high-speed performance, and 5V tolerant inputs, making it an ideal choice for a broad spectrum of digital data storage and interfacing applications.