EN
  • EN
  • DE

C200HE-CPU11-ZE

Part No C200HE-CPU11-ZE
Manufacturer Omron
Catalog Controllers - Programmable (PLC, PAC)
Description CONTROL LOG 100-120/200-240/24V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Expandable 10 Modules (2 Racks) Max
Voltage - Supply 100 ~ 120/200 ~ 240VAC, 24VDC
Display Type No Display
Memory Size 4K Words
Mounting Type Backplane
Features Battery Backup
Ultra Librarian 3D Model Ultra Librarian C200HE-CPU11-ZE CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONTROL LOG 6 IN 4 OUT 100-240V / Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Need more? Email Us
Omron
CONTROL LOGIC RS232 5K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Omron
PLC CNTRL 40 I/O 6 AXIS PNP
Need more? Email Us
Omron
CONTROL LOGIC 24 IN 16 OUT 24V / Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 24VDC
Need more? Email Us
Omron
CONTROL LOGIC EIP 60K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Omron
NO UL 18IN12PNP DC RS232&485
Need more? Email Us
Omron
CONTROL LOGIC RS232 10K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Omron
CONTROL LOGIC EIP 10K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Omron
CONTROL LOG 24 IN 16OUT 100-240V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess