Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Motion Control Module
For Use With/Related Products C200H, CS1 Series
Mounting Type Backplane
Termination Style D-Sub
Features 2-Axis Control
Ultra Librarian 3D Model Ultra Librarian C200H-NC211 CAD Model

Description

NULL

You May Also Be Interested in

Omron
COMMUNICATIONS MODULE
Need more? Email Us
ECAD model for CPM2C-CIF11
Omron
COMMUNICATIONS MODULE 5-24V
Need more? Email Us
ECAD model for NX-ECC202
Omron
COMMUNICATIONS MODULE 5-24V
Need more? Email Us
ECAD model for NX-ECC201
Omron
TEMP CONTROL MOD 4 ANLG 4 VOLT
Need more? Email Us
ECAD model for NX-TC3406
Omron
INTERFACE MODULE 64POS 24V
Need more? Email Us
ECAD model for GRT1-CRT
Omron
MODULE UMAC CPU CONFIGURATION
Need more? Email Us
ECAD model for 33766E32014000000
Omron
INPUT MODULE 16 DIGITAL
Need more? Email Us
ECAD model for NX-ID5342
Omron
MODULE UMAC CPU CONFIGURATION
Need more? Email Us
ECAD model for 33766F02014F00000
Omron
CONTROL MODULE DISPLAY PROFINET
Need more? Email Us
ECAD model for CJ1W-PNT21

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention