EN
  • EN
  • DE

C200H-IDS01-V1

Part No C200H-IDS01-V1
Manufacturer Omron
Catalog Controllers - PLC Modules
Description ID SENSOR RFID MODULE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type ID Sensor (RFID) Module
For Use With/Related Products C200H, CS1 Series
Mounting Type Backplane
Termination Style Circular, D-Sub
Features -;5;9;7;10;8;3;4;2;1;1588;2084;1920;1050;1864;2907;966;3614;2039;1738;2698;2171;1976;2488;1885;600487;2178;5073;2212;2617;1849;23;600362;600488;4230;3588;236;1110;277;68;4008;4106;4819;1882;3473;3483;3915;2946;281;601923;818;0;54639;54640;54641;100984;47156;2159;104821;88808;88799;88797;62384;3821;18556;4578;14138;103072;103150;103151;103152;103153;103154;103155;103156;103157;103158;103159;103160;103161;103162;103163;103164;103165;103166;103167;103168;103169;80339;103170;103171;53979;103172;103173;103174;103175;103176;103177;103178;103179;103180;103181;103182;103183;103184;53981;103185;103186;103187;103188;103189;103190;103191;103192;103193;103194;118699;118700;20168;110675;110676;115136;14315;20328;49211;48816;110995;90770;47157;88815;47158;47159;47160;47161;47198;47162;88654;47163;36704;47176;89020;47172;36706;36708;36709;22017;47173;46297;47177;47178;47179;1484;46298;47180;47621;47622;46303;46304;46305;93356;93357;93358;5141;47181;73763;15158;26885;44974;48482;47614;88811;88793;63243;119253;124531;121316;1237;45788;45785;47186;66413;45781;45786;45782;47182;47183;126046;66078;15392;107928;88803;88807;88794;88804;88817;88795;88816;88805;88796;14558;47187;94685;110447;94686;94943;94892;56;88809;88818;88798;122210;121325;43462;43467;43459;47164;47165;47166;47167;47168;43461;43463;43458;47169;43468;43472;43471;43460;43456;43457;63986;63987;47171;104139;104264;104341;109771;104141;104630;104142;121677;88810;45790;118724;46306;110161;93174;6704;34583;5873;3696;88812;50766;104143;69157;88813;88800;36781;47620;47188;90843;94894;113396;113395;94898;94893;94884;94895;107039;53071;47616;104399;88801;77303;47617;47618;88814;88802;12438;88806;130992;130988;88788;109759;109757;109758;53983;53982;96217;131098;130990;130989;130991;104144;23607;62;61;3;792;804;4;17;0;4;7;1;1;318292;325705;326723;332432;333520;333729;334208;337262;499025;430036;357631;358840;358877;359371;359753;365167;704139;377072;377126;382254;382666;384835;387286;389338;389416;693742;390049;706620;842536;395840;736976;401047;401193;402945;405816;410881;412180;415775;420849;689575;693741;699870;699871;699872;699869;706214;575650;1;763191;761654;312301;312941;511009;763188;315070;317250;744708;317251;324147;324156;324158;324206;324265;324266;324267;324269;324318;328771;330605;330606;330607;330608;332522;332523;333695;488078;334478;334481;334482;334483;334595;335062;335107;335110;335497;336238;336243;336244;336251;341199;342279;342280;464483;342281;342282;342283;342284;510084;736973;343405;343790;704143;346389;510134;349071;349072;349136;349074;349075;349076;349078;349080;820633;350712;736974;736975;487341;358771;510085;708154;575651;706890;366750;576678;795316;375807;375809;375810;499026;704223;704137;704311;705966;744208;744007;736316;736315;704312;704139;744013;378330;757446;378840;781660;379424;736972;699873;380179;380750;380773;699874;699875;381389;744014;699876;699877;699878;392271;399791;575663;718855;718856;718858;718859;718857;718861;718860;719191;718863;718862;576679;505832;718864;718865;718866;718867;576681;575665;575664;576680;718868;718869;717017;402923;402924;718870;718871;403539;412346;412347;744712;815241;704313;423528;39668;39669;121341;121343;487343;169299;169302;169303;203181;203183;487337;203189;229005;229006;487361;249735;249737;478022;249738;249740;267827;487344;487349;487347;281416;281422;487340;662093;487338;281423;281424;478023;295540;487352;487339;64010;64012;487350;64013;744021;460618;80389;487346;487351;80392;781557;639814;433957;92595;704305;487345;103710;103714;103717;103718;744015;478118;487342;103730;103732;837710;112647;701278;487348;137799;137800;836394;151930;151931;836777;163491;186423;186425;186426;186427;194897;224604;260677;260679;836779;302695;462869;1;39668;39669;510127;39670;39675;
Ultra Librarian 3D Model Ultra Librarian C200H-IDS01-V1 CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
OUTPUT MODULE 1 RELAY 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8SS 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 8 DIGITAL 24V
Need more? Email Us
Phoenix Contact
INPUT MODULE 4 ANALOG 24V
Need more? Email Us
Phoenix Contact
TEMP CTRL MOD 8 ANALOG 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 32SS 24V
Need more? Email Us
Phoenix Contact
OUTPUT MODULE 8 SOLID STATE
Need more? Email Us
Phoenix Contact
INPUT MODULE 2 ANALOG 24V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess